Avery logo

Avery 4780 printer label White Self-adhesive printer label

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60837
Info modified on:
16 Nov 2021, 09:53:39
Long product name Avery 4780 printer label White Self-adhesive printer label:

48.5 x 25.4 mm, 1000 pcs, A4, White

Short summary description Avery 4780 printer label White Self-adhesive printer label:

Avery 4780, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description Avery 4780 printer label White Self-adhesive printer label:

Avery 4780. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: PVC. Label width: 4.85 cm, Label height: 2.54 cm, Label size: 48.5 x 25.4 mm. Labels per pack: 1000 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.