location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs MuVo V200 512Mb 0.512 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MuVo V200 512Mb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF120202000
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:56:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs MuVo V200 512Mb 0.512 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.512 GB
  • - Audio formats supported: MP3, WMA
  • - 90 dB Equalizer
  • - FM radio Voice recording
  • - AAA Number of batteries supported: 1
Long product name Creative Labs MuVo V200 512Mb 0.512 GB White :
The long product name of Creative Labs MuVo V200 512Mb 0.512 GB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The MuVo® V200. A stylish and ultra light MP3 player, FM Radio and Voice Recorder - all in one!
More>>>
Short summary description Creative Labs MuVo V200 512Mb 0.512 GB White:
This short summary of the Creative Labs MuVo V200 512Mb 0.512 GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs MuVo V200 512Mb, 0.512 GB, FM radio, 33 g, White

Long summary description Creative Labs MuVo V200 512Mb 0.512 GB White:
This is an auto-generated long summary of Creative Labs MuVo V200 512Mb 0.512 GB White based on the first three specs of the first five spec groups.

Creative Labs MuVo V200 512Mb. Total storage capacity: 0.512 GB. FM radio. Voice recording. Weight: 33 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:20
Uk has collected 6 expert reviews for Creative Labs MuVo V200 512Mb 0.512 GB White and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 12:51:20
Creatives latest update to its MuVo range of players should provide a fitting riposte to the fuss Apple has made about its iPod Shuffle. Like the Shuffle, the MuVo V200 is light, white and perfectly formed, but theres a little bit more to it than that.
60%
pocket-lint.com
Updated:
2014-01-03 12:51:20
Creative may be challenging the iPod Mini with the Zen Micro, but this is catalogue filler material.
70%
avecmobile.com
Updated:
2014-01-03 12:51:20
The Creative MuVo V200 can play MP3, WMA (also copy-protected songs downloaded from online shops, such as Napster or Musicmatch) and tune in to FM radio stations. Flash memory capacity of 256MB, 512MB, or 1GB. Flash memory tolerates movement and shakin...
0%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs MuVo™ V200 512 MB 0.512 GB
(show image)
70PF120202000RET MuVo™ V200 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo V200 256MB 0.256 GB White
(show image)
73PF120100014 MuVo V200 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1Gb Black
(show image)
70PF163300049 Zen Nano Plus 1Gb 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HDD SPELER HZ-WS 2000
(show image)
HZWS2000 HDD SPELER HZ-WS 2000 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MP3 SPELER AZ-RS 256W 0.256 GB
(show image)
AZRS256 MP3 SPELER AZ-RS 256W 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MP3 SPELER AZ-ES 256W 0.256 GB
(show image)
AZES256 MP3 SPELER AZ-ES 256W 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HDD SPELER HZ-DS 2000
(show image)
HZDS2000 HDD SPELER HZ-DS 2000 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Pink 3Gb
(show image)
500712 MM ARCHOS MP3 Gmini XS 100 Pink 3Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Silver 3Gb
(show image)
500713 MM ARCHOS MP3 Gmini XS 100 Silver 3Gb 0.00
(excl. VAT)
0 (incl. VAT)