location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Mobile 2.5" Hard Drive USB-2 30 GB, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25224
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 GB 2.5"
  • - USB 2.0
  • - Black
Warranty: Two years manufacturers warranty, free helpdesk support
Long product name Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive :
The long product name of Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Mobile 2.5" Hard Drive USB-2, 30 GB, black
More>>>
Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive:
The official description of Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freecom Classic Mobile 2.5" Hard Drive USB-2


• Fast, low noise external mobile USB-2 hard drive
• Buspowered, no AC adapter needed*
• The easiest way to add and manage extra storage capacity to your
notebook or computer
• Hot swappable, no need to turn off your computer
• No device ID's or terminations to worry about
• High quality, sleek design, only 128x72x12mm, easy to take with
you
• Aluminium heat absorbing enclosure


Designed for:

• Data storage; use all your data, like business information and digital
photos, videos, MP3s and all other files directly from the drive
• File sharing; share all your important data between computers
and networks
• Backup; protect all your data against calamity, human errors and
virus infections
• Archiving; archive all your data and lock up drive for extra data
security
• Installations; copy all your software on multiple PCs

Short summary description Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive:
This short summary of the Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black, 30 GB, 2.5", 2.0, Black

Long summary description Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive:
This is an auto-generated long summary of Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive based on the first three specs of the first five spec groups.

Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black. HDD capacity: 30 GB, HDD size: 2.5". USB version: 2.0. Product colour: Black

Hard drive
HDD size *
2.5"
HDD capacity *
30 GB
Type
HDD
Storage drive average seek time
13 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Weight *
350 g
Packaging data
Bundled software
Freecom Personal Media Suite
Other features
Average latency
4.2 ms
Compatibility
PC
I/O ports
USB
Internal
No
Mac compatibility
No
Minimum processor
Pentium-II 233MHz
Minimum RAM
64 MB
Minimum system requirements
CD-ROM
Compatible operating systems
Windows 98SE/ME/2000/XP
Dimensions (WxDxH)
128 x 72 x 12 mm
Brand Image Product code Product Stock Price from
Archos

Archos HDA 160 GB Qdisk USB 2.0 external hard drive
(show image)
500372 HDA ARCHOS 160 GB Qdisk USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos HDA 40 GB ARCdisk USB 2.0 external hard drive
(show image)
500653 HDA ARCHOS 40 GB ARCdisk USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)