location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Power Y Splitter - 15.2cm 0.152 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Y Splitter - 15.2cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N503N
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:00:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Power Y Splitter - 15.2cm 0.152 m :
The long product name of Belkin Power Y Splitter - 15.2cm 0.152 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Y Splitter - 15.2cm (6 inches)
More>>>
Short summary description Belkin Power Y Splitter - 15.2cm 0.152 m:
This short summary of the Belkin Power Y Splitter - 15.2cm 0.152 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Power Y Splitter - 15.2cm, 0.152 m

Long summary description Belkin Power Y Splitter - 15.2cm 0.152 m:
This is an auto-generated long summary of Belkin Power Y Splitter - 15.2cm 0.152 m based on the first three specs of the first five spec groups.

Belkin Power Y Splitter - 15.2cm. Cable length: 0.152 m

Brand Image Product code Product Stock Price from
Belkin

Belkin Power Y Splitter Black 0.152 m
(show image)
F2N503B Power Y Splitter 0.00
(excl. VAT)
0 (incl. VAT)
APC IBM Series I5 Cable 1.83 m APC IBM Series I5 Cable 1.83 m
(show image)
AP98274 IBM Series I5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Power Y Splitter - 15.2cm Multicolour 0.152 m
(show image)
F2N503EA Power Y Splitter - 15.2cm 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS RT Cable ext f Ext BattPack APC Smart UPS RT Cable ext f Ext BattPack
(show image)
SURT008 Smart UPS RT Cable ext f Ext BattPack 0.00
(excl. VAT)
0 (incl. VAT)
APC PWR Cord C13 - C14, 0.6 m Black 0.61 m C13 coupler C14 coupler APC PWR Cord C13 - C14, 0.6 m Black 0.61 m C13 coupler C14 coupler
(show image)
AP9890 PWR Cord C13 - C14, 0.6 m 0.00
(excl. VAT)
0 (incl. VAT)
APC PWR Cord C19 - C20, 4.5 m Black 4.57 m C19 coupler C20 coupler APC PWR Cord C19 - C20, 4.5 m Black 4.57 m C19 coupler C20 coupler
(show image)
AP9887 PWR Cord C19 - C20, 4.5 m 0.00
(excl. VAT)
0 (incl. VAT)
APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe
(show image)
SYAOPT3I Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe 0.00
(excl. VAT)
0 (incl. VAT)