location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Large Lever Arch File Labels- 59 x 190 mm - S0722480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0722480 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411313990196 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal printing process, so there’s no need for messy, expensive ink or toner cartridges
  • - Packed in rolls, so you can print one label or hundreds with ease
  • - Authentic DYMO® labels are produced in Belgium, Europe
  • - ALL DYMO® LabelWriter Paper Labels are FSC® certified
  • - ALL DYMO® LabelWriter Labels are free from BPA
  • - Permanent white paper labels: Ideal for most labeling jobs
  • - Removable white paper labels: For non-permanent labeling – leave no residue when removed
Long product name DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480 :
The long product name of DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Large Lever Arch File Labels, 59 x 190 mm, S0722480
More>>>
Short summary description DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480:
This short summary of the DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480 data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480, White, Self-adhesive printer label, Paper, Permanent, Rectangle, LabelWriter

Long summary description DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480:
This is an auto-generated long summary of DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480 based on the first three specs of the first five spec groups.

DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480. Product colour: White, Label type: Self-adhesive printer label, Material: Paper. Label width: 5.9 cm, Label height: 19 cm, Weight: 228 g. Labels per pack: 110 pc(s), Labels per roll: 110 pc(s)

Brand Image Product code Product Stock Price from
DYMO

DYMO Large Return Address Labels - 25 x 54 mm - S0722520
(show image)
S0722520 Large Return Address Labels - 25 x 54 mm - S0722520
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DYMO Large Lever Arch File Labels- 59 x 190 mm - S0722480:
Disclaimer

The DYMO® high quality labels are made in Belgium