location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO Large Address Labels - 36 x 89 mm - S0722400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Large Address Labels - 36 x 89 mm - S0722400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0722400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411313990127 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DYMO Large Address Labels - 36 x 89 mm - S0722400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DYMO® Authentic LabelWriter Paper Labels: print one label or hundreds with ease
  • - Direct thermal print technology provides clear text without messy, expensive ink or toner
  • - Prints one label at a time - no more waiting in line at the printer
  • - Available in a variety of sizes for mailing, shipping, barcodes and specialty applications
Long product name DYMO Large Address Labels - 36 x 89 mm - S0722400 :
The long product name of DYMO Large Address Labels - 36 x 89 mm - S0722400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Large Address Labels, 23 x 89 mm, S0722400
More>>>
Short summary description DYMO Large Address Labels - 36 x 89 mm - S0722400:
This short summary of the DYMO Large Address Labels - 36 x 89 mm - S0722400 data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO Large Address Labels - 36 x 89 mm - S0722400, White, Self-adhesive printer label, Paper, Permanent, Rectangle, LabelWriter

Long summary description DYMO Large Address Labels - 36 x 89 mm - S0722400:
This is an auto-generated long summary of DYMO Large Address Labels - 36 x 89 mm - S0722400 based on the first three specs of the first five spec groups.

DYMO Large Address Labels - 36 x 89 mm - S0722400. Product colour: White, Label type: Self-adhesive printer label, Material: Paper. Label width: 8.9 cm, Label height: 3.6 cm, Weight: 314 g. Labels per pack: 520 pc(s), Labels per roll: 260 pc(s)

Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DYMO Large Address Labels - 36 x 89 mm - S0722400:
Disclaimer

The DYMO® high quality labels are made in Belgium