location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Portable Model 2660 overhead projector 2500 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Overhead Projector Model 2660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2660
Category:
Type of slide projector that is used to display images to an audience. An overhead projector typically consists of a large box containing a very bright lamp and a fan to cool it. On top of the box is a large fresnel lens that collimates the light. Above the box, typically on a long arm, is a mirror and lens that focusses and redirects the light forward instead of up.
Overhead Projectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Long product name 3M Portable Model 2660 overhead projector 2500 ANSI lumens :
The long product name of 3M Portable Model 2660 overhead projector 2500 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Overhead Projector Model 2660, FNT
More>>>
3M Portable Model 2660 overhead projector 2500 ANSI lumens:
The official description of 3M Portable Model 2660 overhead projector 2500 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get Up and Go Technology for People on the Go

Small but powerful, this 11.5 – pound feature-packed overhead projector has three lenses to deliver
sharp images. 2,500 lumens of brightness and a varifocal lens feature ensure crispness and clarity.
And, a handy lamp-changing feature means you’ll never have to fumble around in the dark to replace
a bulb. With the flip of a switch, you’re back in business!

Key features

- Case included
- Open triplet projection head – three lenses for the
sharpest OHP image technology on the market
- Varifocal feature for precise focus
- Lamp changer feature for instant bulb replacement
- Easy-to-access controls
- Convenient folding post for easy storage
- High-tech contemporary appearance
- One-year warranty.

Short summary description 3M Portable Model 2660 overhead projector 2500 ANSI lumens:
This short summary of the 3M Portable Model 2660 overhead projector 2500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

3M Portable Overhead Projector Model 2660, 2500 ANSI lumens, 4.5 m, FNT, 275 W, 15 h, 4.99 kg

Long summary description 3M Portable Model 2660 overhead projector 2500 ANSI lumens:
This is an auto-generated long summary of 3M Portable Model 2660 overhead projector 2500 ANSI lumens based on the first three specs of the first five spec groups.

3M Portable Overhead Projector Model 2660. Projector brightness: 2500 ANSI lumens. Cable length: 4.5 m. Lamp type: FNT, Bulb power: 275 W, Service life of lamp: 15 h. Weight: 4.99 kg

Projector
Projector brightness
2500 ANSI lumens
Ports & interfaces
Cable length
4.5 m
Lamps
Lamp type
FNT
Bulb power
275 W
Service life of lamp
15 h
Weight & dimensions
Weight
4.99 kg
Brand Image Product code Product Stock Price from
3M Model 1720 overhead projector 2500 ANSI lumens 3M Model 1720 overhead projector 2500 ANSI lumens
(show image)
OHP1720 Overhead Projector Model 1720 0.00
(excl. VAT)
0 (incl. VAT)