location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskCam Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDESKCAM show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Black, Silver
Warranty: 3 years
Long product name Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver :
The long product name of Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskCam Pro
More>>>
Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver:
The official description of Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality web cam with microphone!
Chat, videoconference, communicate and share special moments with anyone through the Internet! This high quality DeskCam Pro with microphone brings you just one step away from friends, family or business. The DeskCam Pro is compatible with all messenger & chat applications.

Short summary description Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver:
This short summary of the Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic DeskCam Pro, 640 x 480 pixels, 30 fps, USB 2.0, Black, Silver, CD-ROM drive Soundcard, 100 MB

Long summary description Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver:
This is an auto-generated long summary of Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver based on the first three specs of the first five spec groups.

Conceptronic DeskCam Pro. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver. Minimum system requirements: CD-ROM drive Soundcard. Minimum storage drive space: 100 MB, Power supply type: USB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Silver
System requirements
Minimum system requirements
CD-ROM drive Soundcard
Other features
Minimum storage drive space
100 MB
Colour
Yes
Power supply type
USB
Brand Image Product code Product Stock Price from
Conceptronic AMDIS 1080P Full HD Webcam with Microphone Conceptronic AMDIS 1080P Full HD Webcam with Microphone
(show image)
100752507 AMDIS 1080P Full HD Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Funcam webcam USB Conceptronic Funcam webcam USB
(show image)
CFUNCAM Funcam 0.00
(excl. VAT)
0 (incl. VAT)