location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Q2007A barcode label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2007A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2007A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160883762 show
Category:
Labels for printing bar codes for products.
Barcode Labels Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:40
The date of the most recent change of this product data-sheet in Icecat.
brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime Limited
Long product name HPE Q2007A barcode label :
The long product name of HPE Q2007A barcode label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Ultrium 3 RW Bar Code Label Pack
More>>>
Short summary description HPE Q2007A barcode label:
This short summary of the HPE Q2007A barcode label data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Q2007A, 16 - 32 °C, 284.5 x 5.1 x 226.1 mm, 110 g, 100 pc(s), 3000 pc(s), 30 year(s)

Long summary description HPE Q2007A barcode label:
This is an auto-generated long summary of HPE Q2007A barcode label based on the first three specs of the first five spec groups.

HPE Q2007A. Dimensions (WxDxH): 284.5 x 5.1 x 226.1 mm, Weight: 110 g. Quantity per box: 100 pc(s). Products per pallet: 3000 pc(s). Archival storage life: 30 year(s). Pallet dimensions (W x D x H): 1219 x 1016 x 1676 mm, Larger master carton dimensions (WxDxH): 163 x 262 x 310

Country Distributor
Polska 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)