HP logo

HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X600 Windows XP Professional

Data-sheet quality:
created/standardized by Icecat
Product views:
172490
Info modified on:
09 Feb 2024, 23:37:05
Warranty:
Standard Statement: One-year standard parts and labor(upgrades available, sold separately)
Long product name HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nx8220 Intel / PM 750 / 1.86 Ghz / 512 MB / 60GB / 15,4 " / Win XPP

HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X600 Windows XP Professional:

Slim and stylish 15.4-inch widescreen notebook delivers advanced performance and graphics capabilities with all day battery life (with travel battery) to mobile business users looking for value.
Featuring Microsoft® Windows® for a familiar and intuitive environment
- Travel-friendly design weighing only 2.8 kg and just 28.0 mm thin.
- Featuring a choice of the latest Intel Pentium M or Celeron M processors, a 15.4 -inch widescreen display, Intel Centrino Mobile Technology and discrete graphics performance with ATI Mobility Radeon X600.
- A choice of ‘one touch’ docking stations (optional) for quick and easy desktop functionality and additional ports – and vertical monitor stand (optional) improves ergonomics and eliminates the need for a secondary monitor.
- Primary battery life of up to 4.5 hours can be extended to 8.5 hours with an optional HP Travel Battery for all day mobile power.
- Extensive testing and certifications ensure best in class quality and reliability.
- Combination of reinforced composite material with in-mould laminate creates a scratch and dent resistant notebook.
- Reliability with HP Mobile Data Protection System protects the hard drive from shock and vibration, reducing the risk of data corruption, and HP Local Recovery Solution by Altiris for quick recovery of data.

Short summary description HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc, 1.86 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc. Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.