Samsung logo

Samsung NC NC20-KA02 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86316
Info modified on:
01 Dec 2020, 16:17:15
Warranty:
1 year
Long product name Samsung NC NC20-KA02 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

NC20-KA02, VIA Nano ULV U2250, 1024 RAM DDR2, 160 GB HDD 5400 RPM, 12.1" WVGA, Bluetooth 2.0 + EDR, 1.3 MP Webcam, Wi-Fi

Samsung NC NC20-KA02 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

Shop online, surf the web and chat with ease. Weighing only 3.3 lbs. and with 1 GB of RAM, the NC20 netbook gives you the freedom to accomplish more on the go. Enjoy images filled with bold, vibrant colors on a glossy LCD screen with 1280 x 800 resolution. The NC20 netbook is an affordable mobile solution ideal for all your online needs.

larger screen size
Provides a full screen resolution compared to small mini notebooks with a 12.1" LED wide screen display, supporting a WXGA (1280 x 800) resolution that is exactly the same as a normal 12.1" notebook.

video-conferencing
An integrated 1.3 megapixel digital motion camera* makes it easier than ever to keep in touch with friends and family, using video-conferencing or live messaging.
*Based on factory specifications.

97% full size keyboard
You never have to make compromises to stay productive with a SAMSUNG notebook pc. 97% full-size keyboards make it easy to type no matter where you are.

ready to go
The NC20 is designed to go almost anywhere. With a weight of only 3.3 lbs., it increases your possibilities whether your are at home, your favorite cafe, traveling or wherever your internet access takes you.

long battery life
Maximize your shopping productivity and surf the web for hours on end. The 6-cell lithium battery provides revolutionary battery life with up to 6 hours of continuous use.

fully featured for simple data sharing
Enables simple data sharing with a host of advanced connectivity tools, including a 3 in 1 memory card reader, 3 built-in USB ports and Bluetooth 2.0+EDR (Enhanced Data Reader)*.
*Based on factory specifications

Short summary description Samsung NC NC20-KA02 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

Samsung NC NC20-KA02, 1.3 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition, Black

Long summary description Samsung NC NC20-KA02 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

Samsung NC NC20-KA02. Product type: Netbook. Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.