location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Essential SA 1 Tel 230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential SA 1 Tel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1T-GR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304223917 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:43:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Essential SA 1 Tel 230 V :
The long product name of APC Essential SA 1 Tel 230 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential SurgeArrest (1 connection + telephoneline protection)
More>>>
APC Essential SA 1 Tel 230 V:
The official description of APC Essential SA 1 Tel 230 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world's only surge protector to incorporate removable cable guide and rotating cord retainer.
Lightning and power surges can permanently ruin your electronic equipment. Changes in voltage cause lockups and loss of work. This unit will protect your equipment from the threat of bad power. The Essential SurgeArrest series offers a great value for home equipment and business applications such as small office/home computers.

Short summary description APC Essential SA 1 Tel 230 V:
This short summary of the APC Essential SA 1 Tel 230 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC Essential SA 1 Tel, 960 J, 230 V, 20 dB, 100 g, 0 - 40 °C, -15 - 45 °C

Long summary description APC Essential SA 1 Tel 230 V:
This is an auto-generated long summary of APC Essential SA 1 Tel 230 V based on the first three specs of the first five spec groups.

APC Essential SA 1 Tel. Surge energy rating: 960 J, Nominal input voltage: 230 V. EMI/RFI noise filtering: 20 dB. Weight: 100 g. Dimensions (WxDxH): 70 x 76 x 94 mm. Maximum spike current: 10 A

Power
Surge energy rating *
960 J
Nominal input voltage *
230 V
Maximum spike current
10 A
Features
EMI/RFI noise filtering
20 dB
Weight & dimensions
Weight
100 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
70 x 76 x 94 mm
Telephone line protection
Yes
Brand Image Product code Product Stock Price from
APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m
(show image)
PL5B-DE Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany 0.00
(excl. VAT)
0 (incl. VAT)
APC Essential SA 1 1 AC outlet(s) 230 V APC Essential SA 1 1 AC outlet(s) 230 V
(show image)
P1-UK Essential SA 1 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 Tel@ DIN
(show image)
PB1TD Protection Box 1 Tel@ DIN 0.00
(excl. VAT)
0 (incl. VAT)
APC Essential SA 5 UK 5 AC outlet(s) 230 V APC Essential SA 5 UK 5 AC outlet(s) 230 V
(show image)
P5B-UK Essential SA 5 UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Essential SA 1 1 AC outlet(s) 230 V APC Essential SA 1 1 AC outlet(s) 230 V
(show image)
P1-GR Essential SA 1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)