location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Inkjet 2800dtn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8164A show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 420012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:09:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited hardware
Long product name HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN :
The long product name of HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Inkjet 2800dtn 24 ppm / 21 ppm, 1200 x 600 / 4800 x 1200, HP Thermal Inkjet
More>>>
HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN:
The official description of HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Business Inkjet 2800 Printer series is the powerful, cost
efficient, A3+ printer series. Experience low running costs with
individual high-capacity ink cartridges, exceptional print quality
and professional networking for small work teams.

Short summary description HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN:
This short summary of the HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2800dtn Printer, Inkjet, 12000 pages per month, 400 sheets, 100 sheets, 400 sheets, 100 sheets

Long summary description HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN:
This is an auto-generated long summary of HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN based on the first three specs of the first five spec groups.

HP Business Inkjet 2800dtn Printer. Print technology: Inkjet, Maximum duty cycle: 12000 pages per month. Total input capacity: 400 sheets, Total output capacity: 100 sheets, Maximum input capacity: 400 sheets. Paper tray media types: Envelopes, Glossy paper, Photo paper, Transparencies, Media types supported: Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, ISO A-series sizes (A0...A9): A3, A4, A5, A6. USB connector: USB Type-A. Built-in processor: Motorola 32-bit ColdFire 4e RISC, Processor frequency: 256 MHz

Printing
Print head nozzles
304
Colour printing technology
HP Photoret III
Print technology *
Inkjet
Colour *
Yes
Number of print cartridges *
4
Maximum duty cycle
12000 pages per month
Print head
4
Input & output capacity
Total number of input trays
2
Total input capacity
400 sheets
Total output capacity
100 sheets
Maximum input capacity
400 sheets
Maximum output capacity
100 sheets
Paper handling
Paper handling
150-sheet main tray, 250-sheet input tray, 100-sheet output tray
Duplex print options
Automatic (standard)
Standard media sizes
A3+, A3, A4, A5, A6, B4, B5, B6, C4, C5, C6, DL
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies
Custom media sizes
90 x 146 - 330 x 483 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Transparencies
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Media weights by paper path
Tray 1, rear feed: 60 to 286 g/m2 (including plain and photo media); Tray 2: 60 to 90 g/m2
Recommended media weight
60 - 136 g/m²
Media handling
Sheetfed
Maximum paper trays
2
Paper handling optional/input
None
Paper handling standard/input
150-sheet input tray, 250-sheet second paper tray
Paper handling standard/output
100-sheet output tray
Media sizes supported (imperial)
Letter, legal, statement, executive, tabloid, super B, 8.5 x 13 in, envelopes (No. 10, Monarch), cards (index)
Recommended media weight (imperial)
20 lb
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Memory upgrade
0.352 GB
Memory slots
2
Built-in processor
Motorola 32-bit ColdFire 4e RISC
Processor frequency
256 MHz
Power
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.2 amp
Power consumption (PowerSave)
30 W
Power consumption (off)
1 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
15 - 90%
Operating altitude (imperial)
10,000 ft
System requirements
Compatible operating systems
UNIX, OS/2, Linux Microsoft Windows 2000, XP Home, XP Professional; Windows Vista; Mac OS X v 10.1.5; Mac OS X v 10.2; Mac OS X v 10.3
Weight & dimensions
Dimensions (WxDxH)
676 x 588 x 263 mm
Weight
19 kg
Pallet dimensions (W x D x H)
1219 x 1016 x 2296 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2296.2 mm (48 x 40 x 90.4")
Pallet weight (imperial)
204 kg (449.7 lbs)
Product dimensions when open (LxWxD)
67.6 cm (26.6")
Size (imperial)
67.6 cm (26.6")
Weight (imperial)
19 kg (41.8 lbs)
Packaging data
Package weight
23 kg
Package dimensions (WxDxH)
788 x 600 x 544 mm
Package dimensions (W x D x H)
787.4 x 599.4 x 543.6 mm (31 x 23.6 x 21.4")
Package weight (imperial)
23 kg (50.7 lbs)
Bundled software
Acrobat Reader 5.05
Other features
Minimum system requirements for Macintosh
iMac 600 MHz, 128 MB; Power Mac G3 + 400 MHz, 128 MB; iBook 366 MHz, 128 MB
Duty cycle letter size (maximum)
12000 pages per month
Typefaces
80 built-in and scalable, 10-bit mapped fonts
Compatible ink types, supplies
Dye-based (color), pigment-based (black)
Acoustic power emissions
6.4 B(A)
Acoustic pressure emissions
58 dB
Print quality (colour, best quality)
4800 DPI
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/Windows7. Windows XP (32-bit): Pentium 233, 64 MB RAM, 160 MB free hard disk space; Windows XP (64-bit): Pentium 233, 128 MB RAM, 160 MB free hard disk space; Windows 2000: Pentium 300, 64 MB RAM, 160 MB free hard disk space
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Electromagnetic compatibility
FCC Title 47 CFR Part 15 Class B (USA) CTICK (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea)
Print speed (colour, normal quality, A3)
3 ppm
Print quality (black, best quality)
1200 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
21, 5
Printer management
HP Web Jetadmin, embedded Web server
Print speed (black, draft quality, A4/US Letter)
25 ppm
Driver updates
Latest driver updates available at http:///support/businessinkjet2800
Control panel
Buttons: 1 each (Power, Help, LCD, Cancel, Resume); 2 status LED; 3 LCD Menu Navigation
Safety
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), B (Poland), eK (Korea), S mark (Argentina), NOM-NYCE (Mexico), CCC S&E (China), PSB (Singapore)
Technical features
Professional networking solution with sophisticated management capabilities Print even the most complex jobs with PCL 5, PCL 6, and Postscript Level 3 Emulation Easy print and network management through HP Remote Management Software (RMS) and Web Jetadmin Produce vibrant, quality documents with HP printing supplies and 4800-optimised dpi colour Four individual high-capacity ink cartridges and long-life printheads enable low running costs for more savings. Create more with printing capabilities from 100 x 152 mm x 330 x 482 mm Improve efficiencies with up to 24 ppm black and up to 21 ppm colour draft speeds
Print speed (black, normal quality, A4/US Letter)
24 ppm
Input capacity for envelopes (primary tray)
22 sheets
Printer smart software features
Automatic two-sided printing, print task quick sets, emulate LaserJet margins, symmetrical margins, back to front, booklet layout, use different paper, pages per sheet, tiling, watermarks, resizing options, grayscale, fast normal mode
Upgrade type
Firmware in Flash ROM for convenient firmware upgrades, memory upgradable using DIMM
Logistics data
Products per pallet
8 pc(s)
Pallet gross weight
204 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:45:51
Uk has collected 3 expert reviews for HP Business Inkjet 2800dtn Printer large format printer Colour Ethernet LAN and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcmag.com
Updated:
2015-06-25 06:45:51
The HP Business Inkjet 2800dtn prints text and graphics at high quality and reasonably high speed. It also offers excellent p Specs: Rated Speed: Text: 24 ppm, Rated Speed: Color: 21 ppm...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)