location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9040 Printer 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 9040 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7697A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160954929 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9040 Printer 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - 40 ppm
  • - Maximum duty cycle: 300000 pages per month
  • - Total input capacity: 1000 sheets Total output capacity: 600 sheets
  • - Internal memory: 64 MB Built-in processor 533 MHz
Warranty: Service & support options: For further value added service (advanced maintenance service, installation and network configuration, postHP Care Pack), please contact your local HP representative
Long product name HP LaserJet 9040 Printer 600 x 600 DPI :
The long product name of HP LaserJet 9040 Printer 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Experience positive results and a sense of confidence with the affordable HP LaserJet 9040 Printer—a solid, reliable A3 performer that delivers enhanced productivity through ease of use, flexible finishing features, and efficient speeds.
More>>>
HP LaserJet 9040 Printer 600 x 600 DPI:
The official description of HP LaserJet 9040 Printer 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you looking for simple, high-volume, network printing at a reasonable price? This A3 printer is your cost-effective solution for large workgroup and department black-and-white printing. Users and IT managers alike will appreciate its ease and functionality. Expandable paper-handling options enable more efficient workflows and increased flexibility. Maximise resources with remote management. Plus, get a solid, reliable performer with fast print and processor speeds and expandable memory.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet 9040 Printer 600 x 600 DPI:
This short summary of the HP LaserJet 9040 Printer 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9040 Printer, 600 x 600 DPI, 40 ppm

Long summary description HP LaserJet 9040 Printer 600 x 600 DPI:
This is an auto-generated long summary of HP LaserJet 9040 Printer 600 x 600 DPI based on the first three specs of the first five spec groups.

HP LaserJet 9040 Printer. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 40 ppm

Printing
Print speed (black, draft quality, A4/US Letter)
40 ppm
Colour *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (black, normal quality, A3)
26 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Features
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Page description languages *
PML
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
600 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
3600 sheets
Paper handling
Maximum print size
303 x 468 mm
Duplex media weight
64 - 200 g/m²
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, color, recycled, rough), transparencies, labels, cardstock
Media size (tray 1)
A4, B4, B5, A3, A5, 99 x 191 - 297 x 432 mm
Media weight (tray 1)
64 to 216 g/m²
Network
Network ready
No
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP; not all protocol and operating system combinations are supported; for more information, go to http://www.hp.com/support/net_printing
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
533 MHz
Power
Power consumption (printing) *
1000 W
Power consumption (standby)
197 W
Power consumption (PowerSave)
18 W
Power consumption (off)
0.7 W
System requirements
Minimum system requirements for Macintosh
Mac OS 8.6, 9.0, 9.04, 9.1, 9.2, 10.1, 4 MB of free RAM space and 160 MB free hard disk space; AppleTalk
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
1397 x 1001 x 1036 mm
Pallet dimensions (W x D x H)
911 x 790 x 1036 mm
Weight
635 kg
Dimensions (WxDxH)
638 x 633 x 600 mm
Packaging data
Package weight
79 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 5e, HP PCL 6, HP Postscript Level 3 emulation)
Logistics data
Pallet gross weight
79 kg
Products per pallet
1 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Standard input capacity for transparencies
100
Recommended operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284-B parallel 2 x EIO
Custom media sizes
98 x 191 - 312 x 470 mm; 148 x 210 - 297 x 432 mm
Standard media sizes
A3, A4, A5, B4, B5, B6, Executive
Memory upgrade
0.512 GB
Print margin bottom (A4)
1 mm
Print margin left (A4)
1 mm
Print margin right (A4)
1 mm
Print margin top (A4)
1 mm
Typefaces
80
Other features
Media weights by paper path
64 - 216 g/m2; 64 - 200 g/m2
Standard output capacity for envelopes
60 sheets
Minimum system requirements
Microsoft Windows 2000: 300 MHz processor with 64 MB RAM; Windows XP Home, Windows XP Professional: 233 MHz processor with 64 MB RAM; 180 MB free hard disk space; 1 GHz processor, 512 MB RAM [Windows Vista Ready, check user guide for minimum hard drive
Envelope feeder
No
Printer management
HP Web Jetadmin
Acoustic power emissions
7 B(A)
Acoustic pressure emissions
54 dB
Power requirements
110 - 127 / 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Duplex print options
Automatic (optional)
Print speed (black, best quality, A4)
40 ppm
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe) other EMC approvals as r
Standard input trays
2
Networking features
Via HP Jetdirect internal print servers for Fast Ethernet, Gigabit Ethernet; 802.11b wireless connectivity Optional
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Driver updates
Current drivers and software are available from the Internet. Depending on the configuration of Microsoft Windows driven computers, the installation program for the printer software automatically checks the computer for Internet access to obtain the lates
Duplex supported media size
A3, A4, A4-rotated, A5, JIS B4, JIS B5, JIS B6, JIS executive
Media handling
Sheetfed
Memory technology
Double Data Rate memory technology
Control panel
3 light-emitting diode (LED) indicator lights, 4 navigation buttons, dedicated Help button, dedicated Menu button, 10-key numeric pad, 4-line display, dedicated Stop button
Maximum paper trays
4
Media size (tray 2)
A4, B4, B5, A3, A5, custom; 148 x 210 - 297 x 432 mm
Media type and capacity (tray 2)
sheets: 500
Media weight (tray 2)
64 to 200 g/m2
Media weight (tray 3)
64 - 199 g/m2
Paper handling optional/input
100-sheet multipurpose tray, 2000-sheet input tray, automatic duplex unit
Paper handling standard/input
Two 500-sheet input trays
Paper handling standard/output
600-sheet output bin (500 sheets face down, 100 sheets face up)
Safety
IEC 60950 (International), EN 60950 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe)
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n, 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64-, 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Optional accessories available: Tray 1, Tray 4, automatic duplex unit; finishing devices: 3000-sheet stacker, 3000-sheet stacker/stapler, multifunction finisher, 8-bin mailbox; DDR DIMMs; flash memory cards; EIO hard disk; EIO cards
Technical features
Reduce wait times and see productivity rise with this printer's fast print and first-page-out speeds Take advantage of advanced finishing options, including an 8-bin mailbox Enjoy fast, industry-leading networking with the HP Jetdirect Fast Ethernet inter
Downloadable software
Microsoft Windows 98, Me, NT, 2000, XP, Server 2003, Macintosh OS 9, OS 10
Compatible operating systems
Microsoft Windows 98, Me, NT, 2000, XP, Macintosh OS 9, OS 10
Package dimensions (W x D x H)
911.9 x 789.9 x 721.4 mm (35.9 x 31.1 x 28.4")
Pallet dimensions (W x D x H) (imperial)
914.4 x 787.4 x 1041.4 mm (36 x 31 x 41")
Pallet weight (imperial)
79 kg (174.2 lbs)
Product dimensions when open (LxWxD)
139.7 cm (55")
Weight (imperial)
140 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
54 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
Media sizes supported (imperial)
Letter, legal, tabloid, executive, JPostD, envelopes (No. 10, C5, DL, Monarch, B5)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
79 kg (174.2 lbs)
Print speed (black, best quality, letter)
Up to 40 ppm
Size (imperial)
99.1 cm (39")
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
56 dB
Acoustic pressure emissions bystander (ready)
39 dB
Maximum input capacity (tray 1)
100 sheets
Recommended media weight (duplex, imperial)
17 to 53 lb bond
UNSPSC-code
43212105
Package dimensions (WxDxH)
911.9 x 789.9 x 721.4 mm
Country Distributor
United Kingdom 1 distributor(s)