location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1022 Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1022 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5912A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160710594 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:52:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 1022 Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 18 ppm
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 260 sheets Total output capacity: 150 sheets
  • - Internal memory: 8 MB Built-in processor 266 MHz
Warranty: Service & support options: HP websites (hp.com, etc.), HP Customer Support Centre, HP product repair services, HP Support Assistant CD-ROM, HP Care Pack
Long product name HP LaserJet 1022 Printer 1200 x 1200 DPI :
The long product name of HP LaserJet 1022 Printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The HP LaserJet 1022 Printer, a very affordable and compact laser printer for the cost-conscious office, delivers high-quality HP LaserJet printing at a price any business can afford.
More>>>
HP LaserJet 1022 Printer 1200 x 1200 DPI:
The official description of HP LaserJet 1022 Printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 1022 Printer, an affordable and compact laser printer for the cost-conscious office, delivers high-quality HP LaserJet printing at a price any business can afford. With easy set up and installation, a simple user interface, and Hi-Speed USB connectivity, you can start printing professional-quality business documents right away. Instant-on Technology lets you print your first page in just 8 seconds, with print speeds up to 18 pages per minute.

Short summary description HP LaserJet 1022 Printer 1200 x 1200 DPI:
This short summary of the HP LaserJet 1022 Printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1022 Printer, Laser, 1200 x 1200 DPI, 18 ppm

Long summary description HP LaserJet 1022 Printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 1022 Printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 1022 Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 18 ppm

Printing
Print speed (black, draft quality, A4/US Letter)
18, 19
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
8000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Maximum input capacity
260 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum print size
206 x 344 mm
Media types supported
Plain paper, envelopes, transparencies, cardstock, postcards, labels
Media size (tray 1)
A4, A5, A6, B5, C5, DL, B5, 76 x 127 mm - 216 x 356 mm
Media weight (tray 1)
60 - 163 g/m²
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Built-in processor
Yes
Processor model
RISC
Processor frequency
266 MHz
Power
Power consumption (PowerSave)
2 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, v10.3, v10.4 and later; Macintosh computer with PowerPC G3, G4, G5, or Intel core processor, 128 MB RAM (256 MB recommended), 120 MB free hard disk space, CD-ROM drive, USB port
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
370 x 365 x 241 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2288 mm
Weight
5.5 kg
Dimensions (WxDxH)
370 x 245 x 241 mm
Packaging data
Package weight
7.73 kg
Packaging content
Bundled software
HP printer software on CD-ROM includes HP installer/uninstaller, HP PCL 5e and host-based drivers, HP Toolbox for diagnostic status and configuration, help, documentation
Logistics data
Pallet gross weight
347.4 kg
Products per pallet
42 pc(s)
Other features
Standard input capacity for transparencies
100
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 x USB 2.0
Custom media sizes
76 x 127 - 216 x 356 mm
Standard media sizes
A4, A5, Letter, Legal, Executive, B5 (JIS), B5 (ISO), C5, DL, Monarch, Com-10
Memory upgrade
No
Print margin bottom (A4)
4 mm
Other features
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
26
Media weights by paper path
60 - 105 g/m², 60 - 163 g/m²
Standard output capacity for envelopes
15 sheets
Minimum system requirements
Microsoft Windows 2000, XP Home or XP Professional, Mac OS X v 10.2.8, v 10.3, v 10.4 or higher: 1 GHz processor, 512 MB RAM [Windows Vista Ready, check User’s Guide for minimum hard drive space]; Macintosh computer with PowerPC G3, G4, G5, or Intel co
Envelope feeder
No
Printer management
HP Printer Status and Alerts, HP Embedded Web Server (HP LaserJet 1022n/nw Printer only)
Acoustic power emissions
6.2 B(A)
Acoustic pressure emissions
4.9 dB
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 4 amps; 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.5 amps
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
18 ppm
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC
Standard input trays
2
Networking features
Supported via HP Jetdirect External Print Servers and HP Wireless Print Servers Optional HP Jetdirect External Print Server
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
100 sheets
Driver updates
Latest drivers available from the HP support website at http://www.hp.com/support
Media handling
Sheetfed
Control panel
3 lights (Go, Ready, Attention), 2 buttons (Go, Job Cancel)
Maximum paper trays
2
Media size (tray 2)
A4, A5, A6, B5, C5, DL, B5, 76 x 127 mm - 216 x 356 mm
Media type and capacity (tray 2)
10
Safety
IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch 1/SubCh J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe
Compatible operating systems
Microsoft Windows 98 SE, Me, 2000, XP 32-bit, Mac OS X v 10.2 +
Product dimensions when open (LxWxD)
37.1 cm (14.6")
Media weight (tray 2)
60 - 163 g/m²
Paper handling standard/input
250-sheet input tray, 10-sheet priority input tray
Paper handling standard/output
150-sheet output bin
Size (imperial)
37.1 cm (14.6")
Power consumption (active)
300 W
Technical features
Fits in any workspace: a desk, shelf, or other small, convenient spots. Professional quality printing with true 1200 dpi. Hi-Speed USB 2.0 connectivity 8 MB RAM for quick processing of all types of print jobs Get a fast first page out with Instant-on Tech
Package dimensions (W x D x H)
498.1 x 331.2 x 362.2 mm (19.6 x 13 x 14.3")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2288.5 mm (47.3 x 39.4 x 90.1")
Pallet weight (imperial)
346.6 kg (764.1 lbs)
Weight (imperial)
12.1 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
48 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
Media sizes supported (imperial)
Letter, legal, executive, postcards, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
7.71 kg (17 lbs)
Print speed (black, best quality, letter)
Up to 19 ppm
Standard input capacity for envelopes
15 sheets
Acoustic power emissions (ready)
Inaudible
Maximum input capacity (tray 1)
250 sheets
UNSPSC-code
43212105
Package dimensions (WxDxH)
498 x 331 x 362 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:45
Uk has collected 11 expert reviews for HP LaserJet 1022 Printer 1200 x 1200 DPI and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetspeak.com
Updated:
2014-01-03 13:40:45
Small, neat and simple to install and use. These are just some of the attributes of the HP Laserjet 1022 mono laser printer.
76%
Zdnet.com.au
Updated:
2014-01-03 13:40:45
If you need a basic but quality printer for reports and graphs, the plucky LaserJet 1022 is up to the challenge, although its paper-handling and printing options are too limited for power users. You can pay extra for versions of this printer with eithe...
0%
techradar.com
Updated:
2015-06-25 06:23:48
In an era where outstanding inkjet printers are available for around £150, how do you make something as dullsounding as a black and white laser printer sound sexy? These devices are usually about as alluring as going on a ten-hour plane journey, so HP...
Good Great price * Wi-Fi as standard * Small and compact...
Bad Cant print colour Hard to upgrade Manual duplex printing...
Bottom line A good choice for lighter, text-based printing jobs in a wireless home office, but its no business heavyweight...
80%
alphr.com
Updated:
2015-06-25 06:23:48
This amazingly small laser isnt lacking in features and is pretty fast too, but it suffers from paper furling and poor image quality Personal laser printers now routinely sell for less than £100, so the 1022NW has its work cut out to justify its pric...
67%
pcworld.com_techhive.com
Updated:
2014-01-03 13:40:45
The tiny 1022n would be ideal when easy networking and desk space are more important than speed and economy.
Good Includes builtin ethernet networking, Small footprint...
Bad Text output was dense but slightly fuzzy...
Bottom line The pricey LaserJet 1022n features built-in ethernet and fits into the smallest confines.
68%
pcmag.com
Updated:
2014-01-03 13:40:45
The HP LaserJet 1022n delivers high output quality and good speed for the price. Its unquestionably a personal monochrome la Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 19 ppm...
70%
trustedreviews.com
Updated:
2015-06-25 06:23:48
Laser printers don't have the glamour they once had, but they're still the doyens of nearly all small businesses. As such a new mono laser for from HP is definitely worth a look. The main thing about the ‘nw' variant of the LaserJet 1022 is that it has 80...
80%
Country Distributor
United Kingdom 1 distributor(s)