location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Jetdirect 175x Fast Ethernet Print Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 175x Fast Ethernet Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6035D
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Jetdirect 175x Fast Ethernet Print Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory: 2 MB
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPX/SPX, AppleTalk, IP Direct, LPD, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Bonjour
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
  • - White
Warranty: 1 Year
Long product name HPE Jetdirect 175x Fast Ethernet Print Server :
The long product name of HPE Jetdirect 175x Fast Ethernet Print Server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jetdirect 175x, Fast Ethernet, 1 x USB 2.0, 2MB Flash, 118 g, White
More>>>
Short summary description HPE Jetdirect 175x Fast Ethernet Print Server:
This short summary of the HPE Jetdirect 175x Fast Ethernet Print Server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Jetdirect 175x Fast Ethernet Print Server, White, 2 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100BASE-T, 100BASE-TX, 10BASE-T

Long summary description HPE Jetdirect 175x Fast Ethernet Print Server:
This is an auto-generated long summary of HPE Jetdirect 175x Fast Ethernet Print Server based on the first three specs of the first five spec groups.

HPE Jetdirect 175x Fast Ethernet Print Server. Product colour: White. Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, IP Direct, LPD, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP,..., Management protocols: ACLs, SNMP v1/v2c. USB connector type: USB Type-A