location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 700 Benelux navigator LCD 310 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 700 Benelux
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D00.740
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:55:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 700 Benelux navigator LCD 310 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto
  • - 240 x 320 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name TomTom GO 700 Benelux navigator LCD 310 g :
The long product name of TomTom GO 700 Benelux navigator LCD 310 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TomTom GO 700 Benelux
More>>>
Short summary description TomTom GO 700 Benelux navigator LCD 310 g:
This short summary of the TomTom GO 700 Benelux navigator LCD 310 g data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 700 Benelux, Internal storage, 240 x 320 pixels, LCD, ARM920T, Touch Screen, Lithium-Ion (Li-Ion)

Long summary description TomTom GO 700 Benelux navigator LCD 310 g:
This is an auto-generated long summary of TomTom GO 700 Benelux navigator LCD 310 g based on the first three specs of the first five spec groups.

TomTom GO 700 Benelux. Map storage: Internal storage. Display resolution: 240 x 320 pixels, Display: LCD. Processor model: ARM920T. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion)

Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 08:57:15
Uk has collected 8 expert reviews for TomTom GO 700 Benelux navigator LCD 310 g and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
stuff.tv
Updated:
2015-01-10 08:57:04
The Go 700 is TomTom’s first hard-drive-based GPS system and its natty casing is home to 2.5GB of storage, which pays dividends when abroad, since there’s no cumbersome loading of European maps on the ferry. This comparatively large memory has...
Good Hard-drive-based GPS with 2.5GB storage. Mapping for entire European road network. Bluetooth connectivity.
Bad Guidance through one-way systems a bit hit and miss. Traffic alerts glitchy. Remote and touchscreen approaching overkill.
Bottom line Whilst extra mapping is a boon for those who travel overseas regularly, the newest TomTom is uncharacteristically glitchy - a definite try before you buy...
60%
T3.com
Updated:
2015-01-10 08:57:04
Quick - grab one of those reverends from the Deep South that are happy to marry farmers to their cattle. Were in love, and we dont care if its with a box of electronics. While the GO 700 isnt drop-dead gorgeous to look at, as with any prospective...
100%
pocket-lint.com
Updated:
2015-01-10 08:57:04
Grumbles aside, we can highly recommend the TomTom Go 700...
90%
sciuridae.co.uk
Updated:
2015-01-10 08:57:04
The Tomtom Go 700 Sattellite navigation system, currently Tom Toms top of the range model, with a price to match. But is it worth the premium price-tag, and can it deliver the goods? Opening the box, the included contents are comprehensive. You get...
0%
gpslodge.com
Updated:
2015-01-10 08:57:12
TomTom is not as well known in the States as it is in the UK, where they is a market leader for the Automobile segment. They have a strong performer in the TomTom GO 700 as it is easy to use, with its standout software with loads of customization, and...
0%
LordPercy.com
Updated:
2015-01-10 08:57:15
TomTom have announced an all new tom tom go range and the top end unit now has a 2.5gb hard drive and Bluetooth hands free capability.
0%