location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adobe Check ‘Adobe’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photoshop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoshop CS2 v9, DE CD W32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23102153
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Adobe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adobe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphic editor
  • - Software type: Box
  • - Language version: German
  • - 1 license(s)
Long product name Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s) :
The long product name of Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoshop CS2 v9, DE CD W32
More>>>
Short summary description Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s):
This short summary of the Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Adobe Photoshop CS2 v9, DE CD W32, Graphic editor, German, 1 license(s), Box, PC, 650 MB

Long summary description Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s):
This is an auto-generated long summary of Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s) based on the first three specs of the first five spec groups.

Adobe Photoshop CS2 v9, DE CD W32. Type: Graphic editor, Language version: German, License quantity: 1 license(s). Platform: PC, Minimum storage drive space: 650 MB, Minimum RAM: 320 MB. Media types supported: CD

Source Testseek summary Average rating
Reviews
Updated:
2013-09-19 02:19:07
Uk has collected 2 expert reviews for Adobe Photoshop CS2 v9, DE CD W32 Graphic editor 1 license(s) and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
microfilmmaker.com
Updated:
2013-09-19 02:19:06
What can this humble reviewer possibly say to tout the accomplishments of a software package that has become the quintessential industry standard, bar-none? Adobe Photoshop CS2 follows suit to its predecessors in setting the standard as what is quite p...
85%
studiodaily.com
Updated:
2013-09-19 02:19:06
Photoshop is already the single most ubiquitous tool in digital video. If you’re not using Adobe’s PS version CS2, it’s definitely time to upgrade. The DV presets alone will make your life a lot easier. With this new version, you’l...
100%
Brand Image Product code Product Stock Price from
Adobe

Adobe Photoshop CS2 v9, NL CD W32 Graphic editor 1 license(s)
(show image)
23102160 Photoshop CS2 v9, NL CD W32 0.00
(excl. VAT)
0 (incl. VAT)
Adobe

Adobe Photoshop CS2 v9, FR CD W32 Graphic editor 1 license(s)
(show image)
23102152 Photoshop CS2 v9, FR CD W32 0.00
(excl. VAT)
0 (incl. VAT)
Adobe

Adobe Photoshop CS2 v9, EN CD W32 Graphic editor 1 license(s)
(show image)
23102150 Photoshop CS2 v9, EN CD W32 0.00
(excl. VAT)
0 (incl. VAT)