Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AMD Socket A (462)
- - ATX
- - Maximum internal memory: 3 GB
More>>>
Short summary description ASUS A7N8X-E Deluxe Socket A (462) ATX:
This short summary of the ASUS A7N8X-E Deluxe Socket A (462) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS A7N8X-E Deluxe, AMD, Socket A (462), 3 GB, Marvell 88E8001 Gigabit Lan PCI Controller ondersteunt 10/100/1000 BASE-T Ethernet;MCP-T..., ATX, ATX
Long summary description ASUS A7N8X-E Deluxe Socket A (462) ATX:
This is an auto-generated long summary of ASUS A7N8X-E Deluxe Socket A (462) ATX based on the first three specs of the first five spec groups.
ASUS A7N8X-E Deluxe. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB. Networking features: Marvell 88E8001 Gigabit Lan PCI Controller ondersteunt 10/100/1000 BASE-T Ethernet;MCP-T.... Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: Realtek ALC650 6-kanaals CODEC