location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 02K6701 power adapter/inverter

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
02K6701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02K6701 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:00:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 02K6701 power adapter/inverter :
The long product name of Lenovo 02K6701 power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TP 72W Adap w/EU1 linecord
More>>>
Lenovo 02K6701 power adapter/inverter:
The official description of Lenovo 02K6701 power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad 72W AC Adapter supports the ThinkPad A, I, T, and X Series systems, the new ThinkPad Port Replicator, and the new ThinkPad Li-Ion Multiple Battery Charger. You can keep spares at home, at work, and attached to your Port Replicator for greater convenience.

Short summary description Lenovo 02K6701 power adapter/inverter:
This short summary of the Lenovo 02K6701 power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 02K6701, 220 V, 72 W, 334 g, 51 x 127 x 28 mm

Long summary description Lenovo 02K6701 power adapter/inverter:
This is an auto-generated long summary of Lenovo 02K6701 power adapter/inverter based on the first three specs of the first five spec groups.

Lenovo 02K6701. Input voltage: 220 V. Capacity: 72 W. Weight: 334 g. Dimensions (WxDxH): 51 x 127 x 28 mm

Brand Image Product code Product Stock Price from
Archos

Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black
(show image)
500677 MM ARCHOS ACC Power adapter AC/DC 5V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1161 power adapter/inverter Indoor 72 W Black
(show image)
MBA1161 MBA1161 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)