location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEM-422XT 10Gigabit XFP (10GBASE-LR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEM-422XT
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Wireless
  • - 10000 Mbit/s
Long product name D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s :
The long product name of D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-port 10GE XFP fiber transceiver. Single-mode.Distance up to 10km. Pls. Note: Requires DEM-420X 10G Ethernet XFP module to function
More>>>
D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s:
The official description of D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features:
• 802.3ae 10GBASE-LR Compliance
• Supports Full-Duplex 802.3x Flow Control

Designed to support distances up to 10,000 meters, the DEM-422XT is a high performance 1310nm Single-Mode XFP transceiver. Supporting Full-duplex, 10Gigabit speeds on Single-Mode fiber cables. The DEM-422XT is 802.3ae 10GBASE-LR compliant and supports Full-duplex 802.3x Flow control. The DEM-422XT provides the necessary signal amplification for data to be transmitted to the network cable from the port, and vice versa.




Cover this product with 4-hour on-site tech support by purchasing a D-Link Network Service Pack
> Click here for more detail



The DEM-422XT is hot swappable. You can remove or replace the transceiver with the system powered on. This permits modules and transceivers to be added or swapped without interrupting network systems.

Short summary description D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s:
This short summary of the D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR), Wired, Wireless, 10000 Mbit/s

Long summary description D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s:
This is an auto-generated long summary of D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s based on the first three specs of the first five spec groups.

D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR). Connectivity technology: Wired, Host interface: Wireless. Maximum data transfer rate: 10000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Wireless
Network
Maximum data transfer rate *
10000 Mbit/s
Full duplex
Yes
Design
Certification
CLASS 3862.07 CLASS 3862.87 EN 60950. EN 60825-1: 1994+A11:1996+A2:2001 IEC 60825-1: 1993+A1:1997+A2:2001 IEC 60825-2: 2000, Edition 2 CDRH 21 CFR 1040 LN 50
Operational conditions
Operating temperature (T-T)
-5 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Other features
Management protocols
802.3ae 10GBASE-LR
Dimensions (WxDxH)
18.35 x 77.95 x 11.45 mm
Data transfer rate
10 Gbit/s
Technical features
1310 SMF 9/10 10 km
Brand Image Product code Product Stock Price from
D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s
(show image)
DWL-P50 DWL-P50 Power over Ethernet (PoE) Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)