location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia HD8749/11 coffee maker Espresso machine 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8749/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8749/11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103743118
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:37:08
The date of the most recent change of this product data-sheet in Icecat.
Gaggia HD8749/11 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gaggia HD8749/11 coffee maker Espresso machine 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Espresso machine 1.5 L
  • - Coffee beans
  • - 2 cups 15 bar
  • - Built-in grinder Adjustable coffee strength
  • - Coffee making Espresso making
  • - 1850 W
  • - Silver
More>>>
Short summary description Gaggia HD8749/11 coffee maker Espresso machine 1.5 L:
This short summary of the Gaggia HD8749/11 coffee maker Espresso machine 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia HD8749/11, Espresso machine, 1.5 L, Coffee beans, Built-in grinder, 1850 W, Silver

Long summary description Gaggia HD8749/11 coffee maker Espresso machine 1.5 L:
This is an auto-generated long summary of Gaggia HD8749/11 coffee maker Espresso machine 1.5 L based on the first three specs of the first five spec groups.

Gaggia HD8749/11. Product type: Espresso machine, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Capacity in cups: 2 cups, Number of spouts: 1, Built-in grinder. Power: 1850 W. Product colour: Silver

Performance
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
300 g
Ground coffee container capacity
10 cups
Adjustable coffee strength *
Yes
Number of spouts
1
Adjustable temperature
Yes
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.5 L
Coffee input type *
Coffee beans
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Housing material
Acrylonitrile butadiene styrene (ABS)
Control type *
Buttons, Lever, Rotary
Built-in display *
No
Ergonomics
Water level indicator
Yes
Visible water level
Yes
Removable water tank
Yes
Product colour *
Silver
Removable drip tray
Yes
Standby function
Yes
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
440 mm
Depth
256 mm
Height
340 mm
Weight
8 kg
Packaging content
Manual
Yes
Technical details
Built-in thermometer
Yes
Other features
Aroma jug
Yes
Power consumption (typical)
1850 W
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:08:36
Uk has collected 4 expert reviews for Gaggia HD8749/11 coffee maker Espresso machine 1.5 L and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-05-01 05:08:36
Although the Naviglio is Gaggia's entry-level bean-to-cup coffee machine and made of plastic, it's still very well made and feels robust. Admittedly, it's not the most exciting looking machine and I think it's a little utilitarian, but it's not offensive...
Bottom line At this price, the Gaggia Naviglio is a hard machine to beat. In fact, its closest competition is the Gaggia Brera, which is very similar in operation and produces very similar espresso. However, the difference is that the Brera is a dual-boiler machine...
100%
expertreviews.co.uk
Updated:
2018-02-09 01:32:34
The first question you need to ask yourself is: do you want a manual espresso machine for coffee-shop style creations, or, do you want a filter machine that provides a hot coffee that's always on the go? Here you’ll find a variety of the best coffee machi...
Bottom line We round up 2016's best espresso machines, including manual, Nespresso and bean-to-cup, with prices from £90 to £1,159...
0%
expertreviews.co.uk
Updated:
2018-02-09 01:32:34
The first question you need to ask yourself is: do you want a manual espresso machine for coffee-shop style creations, or, do you want a filter machine that provides a hot coffee that's always on the go? Here you’ll find a variety of the best coffee machi...
Bottom line We round up 2016's best espresso machines, including manual, Nespresso and bean-to-cup, with prices from £90 to £1,159...
0%
techadvisor.co.uk
Updated:
2020-03-01 19:03:22
If you're bored of a manual coffee machine then it's time to go automatic. The Gaggia Naviglio is a great choice for a bean-to-cup option for various reasons. Find out why in our full review. Making coffee at home is great but using a manual device with...
Bottom line Whether you're moving on from a manual machine or just getting your first coffee machine, the Gaggia Naviglio is a great choice.This is an excellent machine for the money, providing a simple but extremely effective experience. There might not be advanced...
90%
Country Distributor
Italia 1 distributor(s)