location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Cat5e KVM Console Extender Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e KVM Console Extender Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B013-330 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143419 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:57:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Cat5e KVM Console Extender Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Console transmitter & receiver
  • - DC-in jack
  • - Silver
Warranty: 1-year limited warranty
Long product name Tripp Lite Cat5e KVM Console Extender Kit :
The long product name of Tripp Lite Cat5e KVM Console Extender Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5e KVM Console Extender Kit
More>>>
Tripp Lite Cat5e KVM Console Extender Kit:
The official description of Tripp Lite Cat5e KVM Console Extender Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B013-330 Cat5e KVM Extender Kit utilizes Cat5 cabling to extend your computer's Keyboard, Monitor, and Mouse control up to 100 meters away. The Cat5 KVM Extender Set comprises two units - the Transmitter (Local Unit) and the Receiver (Remote Unit). The Transmitter Unit contains local console ports, allowing the user to have both a local and remote console. The Receiver Unit contains Gain and Equalization knobs that allow the user to manually adjust the video parameters of the remote console. Users can easily optimize the video screen output via these mechanical knobs.

● Enables you to control a PS/2 or USB computer/KVM switch from a distance of up to 100m away.
● Can control the computer or KVM switch via both Local and Remote Consoles.
● The remote connection is made using standard Cat5e cable
● Display mode of 1600 x 1200 @ 60Hz
● Shielded Cat5e cables provide better transmission integrity


● Manage a PS/2 or USB computer/KVM switch from a remote location up to 100m away

● Use readily available Cat5e cable for interconnection

Package Includes


● Transmitter and Receiver Unit (1 each)
● 3-ft. PC/KVM Cable Kit (1)
● Power Adapter (DC9V, 1A) for Receiver Unit (1)
● 4-ft. USB A-B Cable (1)
● Quick Start Guide

Short summary description Tripp Lite Cat5e KVM Console Extender Kit:
This short summary of the Tripp Lite Cat5e KVM Console Extender Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Cat5e KVM Console Extender Kit, 175.3 mm, 203.2 mm, 137.2 mm, 1.18 kg, KVM, USB, China

Long summary description Tripp Lite Cat5e KVM Console Extender Kit:
This is an auto-generated long summary of Tripp Lite Cat5e KVM Console Extender Kit based on the first three specs of the first five spec groups.

Tripp Lite Cat5e KVM Console Extender Kit. Package width: 175.3 mm, Package depth: 203.2 mm, Package height: 137.2 mm. Cables included: KVM, USB. Country of origin: China, Master (outer) case width: 434.3 mm, Master (outer) case length: 436.9 mm

Technical details
Type *
Console transmitter & receiver
Product colour
Silver
I/O ports
2 x RJ-45 M 1 x HD15 M 2 x HD15 F 2 x MiniDIN6 M 4 x MiniDIN6 F 1 x USB A
Maximum resolution
1600 x 1200 pixels
Master (outer) case GTIN (EAN/UPC)
20037332143413
Ports & interfaces
VGA (D-Sub) ports quantity
2
USB 2.0 ports quantity
1
PS/2 ports quantity
4
KVM switch ports quantity
1
DC-in jack
Yes
Weight & dimensions
Package width
175.3 mm
Weight & dimensions
Package depth
203.2 mm
Package height
137.2 mm
Package weight
1.18 kg
Packaging content
Cables included
KVM, USB
Quick start guide
Yes
AC adapter included
Yes
Logistics data
Country of origin
China
Master (outer) case width
434.3 mm
Master (outer) case length
436.9 mm
Master (outer) case height
393.7 mm
Master (outer) case gross weight
14.9 kg
Products per master (outer) case
12 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP Tripp Lite 0SU51068 Smart IP Access - Extend KVM control over IP
(show image)
0SU51068 0SU51068 Smart IP Access - Extend KVM control over IP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) Tripp Lite 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m)
(show image)
0DT60001 0DT60001 USB VGA over Cat5 UTP KVM Console Extender Kit - 500 ft. (152.4 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)