location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E650MW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E65KMWV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086899178
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED PLS
  • - Full HD 1920 x 1200 pixels 16:10
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - Flicker-free technology
Long product name Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black :
The long product name of Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS24E65KMWV Performance Business Monitor
More>>>
Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:
The official description of Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

24 16:10 1920x1200 PLS 4ms Power D-Sub Audio 1WX2 HAS

Short summary description Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:
This short summary of the Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E650MW, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24E650MW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Colour gamut
72%
Peak luminance ratio
98%
Performance
NVIDIA G-SYNC *
No
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
Audio input
Yes
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1 - 95°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
Picture-in-Picture
No
Plug and Play
No
LED indicators
Yes
Power
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
554.8 mm
Depth (with stand)
224 mm
Height (with stand)
512.3 mm
Weight (with stand)
5.8 kg
Width (without stand)
554.8 mm
Depth (without stand)
55.1 mm
Height (without stand)
359.4 mm
Weight (without stand)
4.11 kg
Packaging data
Package width
628 mm
Package depth
433 mm
Package height
188 mm
Package weight
7.32 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
Audio (3.5mm), DVI, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
Built-in subwoofer
No
TV tuner integrated
No
Miracast
No
Safety
CB (EU): IEC60950-1, EN60950-1, cULus (US, Canada): UL60950-1, KC (Korea): K60950-1, PSB (singapore), Soncap (Negeria), Kucas (Kwuit), SASO (Saudi Arabia): IEC60950-1, CCC (China): GB4943-2011
ECO mode
Yes
Sleep timer
Yes
No flickering
Yes
Samsung Eye Saver Mode
Yes
Certification
FCC (USA), IC (Canada): FCC Part15 Subpart B, CE (Europe): EN55022, EN55024, KCC (korean) KN22, KN24, C-tick (Australia): AS / NZS3548 (CISPR22), CCC (China): GB9254-2008 GB17625.1-2012
Recycling data
Total amount of recyclable materials
30%
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 02:48:08
Uk has collected 3 expert reviews for Samsung S24E650MW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black
(show image)
LS24E65UDWG S24E650DW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels Black Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels Black
(show image)
LS24E65UXWF S24E650XW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels Black Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels Black
(show image)
LS24E65UDW S24E650DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)