location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD10J31X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037837680 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:38:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" Serial ATA III
  • - Hybrid-HDD
  • - Storage drive buffer size: 64 MB
  • - 6 Gbit/s
  • - 120 g
Warranty: 3 Years
Long product name Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III :
The long product name of Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, 8 GB NAND Flash, SATA 6 Gb/s, 2.5", Cache 64 MB
More>>>
Short summary description Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III:
This short summary of the Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue, 1 TB, 64 MB, 2.5", Serial ATA III

Long summary description Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Blue. HDD capacity: 1 TB, Storage drive buffer size: 64 MB, HDD size: 2.5", Interface: Serial ATA III, Hybrid-HDD cache memory: 8 GB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:54:25
Uk has collected 12 expert reviews for Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hungrygeeks.ph
Updated:
2016-12-30 01:22:55
A while back, we had the chance to get our hands on a WD Blue 4TB HHD. It delivered on the added speed that it promised and is a great desktop drive, do take time to check out our review. Now, we're going to test its younger sibling, the WD10J31X, a 2.5″...
Bottom line Should you get a WD Blue WD10J31X? You can answer that question if you're confronted by these two concerns: is your drive slow? Do you have boatloads of cash? If the answer to the first is a resounding YES and with the second one having a dismal NO, then...
0%
uk.hardware.info
Updated:
2018-04-13 14:50:41
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
Bjorn3d.com
Updated:
2016-11-15 02:54:23
With the myriad of hard drives appearing in the last couple of years it can get pretty confusing on what to pick for what applications or machine you use. If your going for blazing speed at a cost just doesn't matter then a NVME M.2 or PCI-E MVME probably...
Good Price, Ease Of Installation, Balance Of Speed & Storage Space, Price vs Storage Punch, Intelligent Independent SSHD Algorithms, 3 Year Warranty...
Bad Larger SSD Portion Would Be Nice...
Bottom line The Western DIgital Blue 1 TB SSHD is a marvel of technology melding a platter drive with an 8GB SSD running at 5400 RPM and providing 3 – 4 times the speed of traditional 5400 RPM drives. The massive price performance punch and low voltage consumptio...
88%
techarp.com
Updated:
2016-11-15 02:54:25
Western Digital has finally moved into the Solid State Hybrid Drive (SSHD) market with their new WD Blue SSHD drives.The WD Blue family of mainstream 5400 RPM drives is designed for less strenous use at home and in the office. Like their now-discontinued...
Bottom line Western Digital is very late to the Solid State Hybrid Drive (SSHD) market. Seagate launched the industry's first SSHD, the Seagate Momentus PSD, back in 2007. It has taken Western Digital 8 years to dip their toes into SSHDs, but we are glad to see that...
0%
silentpcreview.com
Updated:
2016-11-15 02:54:25
Before I get to the SSHDs, the new Blue family needs some explanation. The WD Green was an incredibly popular drive line due to affordability, energy efficiency, and acoustic quality, but it never managed to shake off its reputation as being a slow drive...
Bottom line The premise behind SSHDs is to combine the responsiveness of solid-state drives with the capacity and low cost per byte of mechanical drives. Unfortunately, it's not a simple task— Seagate has been doing this for a few years yet their drives still pale in...
0%
storagereview.com
Updated:
2016-11-15 02:54:25
The WD Blue SSHD is a new hybrid drive in a 2.5” form factor. Being a hybrid drive it strives for the best of both worlds. The HDD aspect gives it the high capacity of 1TB, with the performance that falls closer in line to an SSD, with claims of speeds to...
Good Better performance than a Standard HDD, 8GB NAND flash, PC and Mac compatible, Good performance in consumer real-world benchmarks...
Bad Performance below an SSD, Performed under the Seagate in mixed-workload synthetic benchmarks...
Bottom line The WD Blue SSHD 1TB is a 2.5” hybrid drive that is an ideal marriage of performance and capacity for power users that need such a mix in their laptops...
0%
topnewreview.com
Updated:
2018-04-15 11:36:23
After a fashion, the SanDisk name still lives on with the Ultra 3D, but it really is only in name, as the drive is technically identical to the drive we're looking at here, the WD Blue 3D.Both drives, then, are aimed at the lower end of the SATA S...
Good No loss of sustained write speed as with other TLC SSDs, Excellent price per gigabyte...
Bad Boring label design could turn off PC enthusiasts who like to show off their hardware...
80%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Blue internal hard drive 6 TB 5400 RPM 256 MB 3.5" Serial ATA III
(show image)
WD60EZAZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 500 GB 7200 RPM 32 MB 3.5" Serial ATA III
(show image)
WD5000AZLX Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 1 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD10EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 3 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD30EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 6 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD60EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD5000AZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 2 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD20EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 4 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD40EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
WD10EZEX Blue 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)