location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M451nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE956A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2016
Product end of life date
Bullet Points HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 600 MHz
Warranty: 1 year
Long product name HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi :
The long product name of HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lase Color, 21ppm B&W/C, 600x600dpi, USB2.0/FastEthernet/802.11 b/g/n, 22.74kg
More>>>
HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi:
The official description of HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional-quality color documents with ease and fast speed. Easily integrate into your office or wireless home network. HP features help you save energy and print from virtually anywhere with HP ePrint.

Features
- Professional-grade speed and color
- Boost productivity and save time with print speeds up to 21 ppm letter.
- Produce bold text and smooth color with HP ImageREt 3600 and Original HP LaserJet toner cartridges.
- Design your own marketing materials—print on media from 3.5 x 5 inches (8.9 x 12.7 cm) to 8.5 x 14 inches (21.6 x 35.6 cm). Use tips, tools, and templates from HP—access ideas and download templates and stock photos.
- Produce color marketing materials in-house on a range of media sizes by using tips and templates from HP.
- Print documents affordably. Get the same black cost per page as a black-and-white HP LaserJet printer.

Manageability, productivity, and mobility
- Proactively manage office printing with HP Web Jetadmin.
- Print from anywhere in the office, using built-in wireless connectivity. Share printing resources, using built-in Ethernet.
- Print from virtually anywhere with HP ePrint.

Easy-to-use and resource-conserving
- Reduce energy use with Auto-Off Technology. Also save with Instant-on Technology.
- Install in only a few minutes—there's no CD required with HP Smart Install. Set up the printer on a wireless network effortlessly, using HP Auto Wireless Connect.
- Start right away with HP Smart Install. Use HP Auto Wireless Connect to autoconfigure networking.
- Receive consistent results with Original HP cartridges and easily reorder with HP SureSupply.
- Take advantage of free, easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.

Eco Highlights
- Save energy—HP Auto-Off Technology turns your printer Off when you don’t need it.
- Lower your impact—reduce energy and paper use with HP EcoSMART Console.
- HP Auto-Off capabilities subject to printer and settings.
- ENERGY STAR® qualified

Short summary description HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M451nw, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, Network ready

Long summary description HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet M451nw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
2000
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10
Custom media width
76 - 126 mm
Custom media length
216 - 356 mm
Maximum media length
35.6 cm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Ports & interfaces
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
128 MB
Maximum internal memory
284 MB
Processor frequency
600 MHz
Design
Product colour *
Black, White
Display
LCD
Power
Power consumption (printing) *
425 W
Power consumption (PowerSave)
15.2 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Minimum processor
1GHz
Minimum RAM
1024 MB
Minimum storage drive space
400 MB
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Weight
22.7 kg
Dimensions (WxDxH)
405 x 454 x 322 mm
Packaging content
Drivers included
Yes
Other features
Power supply type
Internal
Number of power supply units
1
Mac compatibility
Yes
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-05 01:17:53
Uk has collected 16 expert reviews for HP LaserJet M451nw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-09-05 01:17:44
HP's print driver is bang on here - lots of simple shortcuts covering the vast majority of needsThis printer's 250-sheet paper cassette glides smoothly out of its base, while above it there's a multipurpose feed rated for 50 sheets or 10 envelopes. Prin...
Bottom line It's a competent colour laser, but due to high print costs, HP's sluggish M451dn doesn't exactly set the heart pounding...
60%
macworld.co.uk
Updated:
2017-09-05 01:17:46
The £378 HP LaserJet Pro 400 M451dn colour laser printer produces extremely nice output - including photos - and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the HP LaserJet Pro 400 Color M45...
Bad umption Printing: 425 W, Standby: 15.20 W; Duplex Unit; Double Sided Printing (Duplex) Type Automatic (Standard); Media Supported Paper (bond, brochure, coloured, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, transparencies, labels, envelopes; Paper Trays (Standard/Maximum) 2/3; Paper Handling Manual Feed 50 Sheet Multipurpose Tray; Paper Handling Input 1...
Bottom line If you print in any sort of volume, the ongoing costs for any model in the M451 product line will hurt you eventually - especially if you print lots of colour. Alternatives in this price range include the Dell 2150cdn and Brother HL-4570CDW; the latter's...
80%
techadvisor.co.uk
Updated:
2017-09-05 01:17:46
The £378 HP LaserJet Pro 400 M451dn colour laser printer produces extremely nice output - including photos - and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the HP LaserJet Pro 400 Color M45...
Bottom line If you print in any sort of volume, the ongoing costs for any model in the M451 product line will hurt you eventually - especially if you print lots of colour. Alternatives in this price range include the Dell 2150cdn and Brother HL-4570CDW; the latter...
60%
digitalversus.com
Updated:
2017-09-05 01:17:52
Laser printers have made a lot of progress in terms of responsiveness. This model is no exception and is rapid from sleep mode and off position.The HP LaserJet Pro 400 M451nw is a laser colour printer designed for the enterprise sector. It has been des...
Good Good office doc quality, Ethernet and wifi connectivity, ePrint, Extendable memory and paper capacities, Moderate energy consumption...
Bad No double sided, High cost per page...
Bottom line Here’s a basic laser printer that does the job when it comes to print speeds and quality. We like being able to extend its capacities according to needs but not having duplex always seems a strange choice on a pro printer...
60%
techadvisor.co.uk
Updated:
2017-09-05 01:17:53
The HP LaserJet Pro 400 Color M451 series includes three workgroup printers. The M451nw comes with both wireless (802.11b/g/n) and wired Fast Ethernet 10/100 capabilities. The model we physically reviewed wasn’t the M451nw, but the more expensive (arou...
Bottom line The HP LaserJet Pro 400 Color M451nw is a well-specified workgroup printer that produces strong and fast output. If your main priority is text, it'll prove a good choice - but if colour printing is more your bag, look to the Epson WorkForce Pro WP-4535...
80%
macworld.com
Updated:
2017-09-05 01:17:46
HP’s $500 LaserJet Pro 400 M451dn color laser printer produces extremely nice output (including photos) and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the $450 LaserJet Pro 400 M451nw () t...
Good Nice output quality, * Good performance...
Bad Pricier-than-average toner, Price when rated: $499...
60%
macworld.com
Updated:
2017-09-05 01:17:46
The $450 HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level color laser printers, and it lacks the automatic duplexing...
Good Good performance, * Good output quality...
Bad No automatic duplexer, * Expensive toner...
60%
pcworld.com_techhive.com
Updated:
2017-09-05 01:17:50
The $500 (as of April 2, 2012) HP LaserJet Pro 400 M451dn color laser printer produces extremely nice output--including photos--and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the $450 Laser...
Good Nice output quality, Good performance...
Bad Pricier-than-average toner...
Bottom line Tuned for speed and attractive output, this small-office printer sings--but it hits a sour note with high-priced toner and absurdly expensive memory...
60%
pcmag.com
Updated:
2017-09-05 01:17:50
Once you get past the unwieldy name, the HP LaserJet Pro 400 color Printer M451dw ($549 direct) has a lot to recommend it. It offers high-quality output, especially for graphics and photos, plus paper handling suitable for typical small to medium-size off...
Good High-quality output across the board. Paper handling suitable for a small to medium size office or workgroup. Ethernet and Wi-Fi.
Bad Relatively slow for the price. Text is not quite on the same high level of quality as graphics and photos...
Bottom line The HP LaserJet Pro 400 Color Printer M451dw delivers somewhat sluggish speed, but with high-quality output and suitable paper handling for a small office or workgroup...
80%
techworld.com
Updated:
2017-09-05 01:17:53
The HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level colour laser printers, and it lacks the automatic duplexing fou...
Bottom line The HP LaserJet Pro 400 Color M451nw's lack of an automatic duplexer is an issue that you can overcome by opting for the M451dn (no Wi-Fi) or the M451dw (with Wi-Fi and, despite the absence of the letter n in the name, ethernet). Alas, neither of thos...
0%
pcworld.com_techhive.com
Updated:
2017-09-05 01:17:53
The $450 (as of March 9, 2012) HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level color laser printers, and it lacks th...
Good Good output quality, Good performance...
Bad Expensive toner, No automatic duplexer...
Bottom line Expensive toner and the lack of automatic duplexing make this small-office printer less appealing than it could be...
60%