HP logo

HP LaserJet M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151366
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Jan 2016
Warranty:
One-yearWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

LaserJet Pro 400 MFP M425dw

HP LaserJet M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

A web-connected MFP for office productivity. Print from virtually anywhere with HP ePrint, and share resources with wireless networking. Improve workflow with access to business apps, and get professionalquality documents time and again.

Increase productivity – even on the go:
- HP ePrint – now you can print from virtually anywhere.
- Scan documents directly to email or a network folder – even scan two-sided pages quickly and easily.
- Setup and share anywhere in the office with wireless and Ethernet connectivity.4,3 Configure networking fast.
- Save time and do more, using a 50-page automatic document feeder with two-sided scan and copy capabilities.
- Print directly from mobile devices for your mobile workforce.

Easily manage print jobs and access business apps
- Use 2-way apps and a colour touchscreen to access and print from the web – even scan to online storage sites.6
- Plug and print in as fast as five minutes – there’s no CD required with HP Smart Install.
- Use the convenient USB port to print from – and save scans to – a flash drive.
- Easily control your print environment and deploy updates using market-leading management tools.

Produce high-quality documents time after time
- Print high-quality documents with bold text and sharp images, using Original HP LaserJet toner cartridges.
- Stay productive with trusted HP reliability – this MFP has a recommended monthly page volume of up to 50,000 pages.
- Save time with Original HP LaserJet toner cartridges that are reliable and easy to install.
- Print more affordably, using an optional highcapacity Original HP LaserJet black toner cartridge.

Reduce your environmental impact
- Reduce paper use by up to 50% with automatic two-sided printing.
- Reduce energy use with HP Auto-On/Auto-Off Technology.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.
- This MFP’s compact size is designed to use less space and create less packaging waste.

Short summary description HP LaserJet M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

HP LaserJet M425dw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description HP LaserJet M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

HP LaserJet M425dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.