location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T795 1118mm Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T795 1118mm Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR649C#KIT
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T795 1118mm Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Cyan, Grey, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: One-year limited hardware
Long product name HP Designjet T795 1118mm Printer :
The long product name of HP Designjet T795 1118mm Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1118-mm-Printer, 103 pph, 2400 x 1200 DPI, HP-GL/2,HP-RTL,PCL 3,TIFF, A0 (841 x 1189 mm), 13.5cm, Thermal Inkjet
More>>>
HP Designjet T795 1118mm Printer:
The official description of HP Designjet T795 1118mm Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional-quality CAD and GIS applications up to 1118 mm (44 inches). Produce prints quickly with an easy, convenient workflow. Take advantage of flexible size, media, and application options.

QUALITY – Quickly produce outstanding results

Six Original HP inks produce a wide colour gamut ideal for colour graphics.

Original HP grey and photo black inks achieve precise line accuracy, dark blacks, and true neutral greys.

Communicate with precision – produce plans, drawings, and maps with fine line quality, and up to 2400 dpi.

CONVENIENCE – Speed up printing with easy workflow

Print TIFF, JPEG, and PDF files from your printer’s USB thumb drive – no computer required.

If you're on-the-go, attach your document to an email and send it directly to your printer via ePrint.

The intuitive touchscreen simplifies navigation and printing.

FLEXIBILITY – Prints on sheets or rolls up to 1118 mm (44 in)

Gain flexibility to print a range of sizes from sheets to 1118-mm (44-inch) roll width.

Use different media – this printer supports everything from bond and coated papers to film and vinyl substrates.

Print a range of CAD and GIS applications, including large infrastructure projects and geospatial mapping.

Short summary description HP Designjet T795 1118mm Printer:
This short summary of the HP Designjet T795 1118mm Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T795 1118mm Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 103 pph, A0 (841 x 1189 mm)

Long summary description HP Designjet T795 1118mm Printer:
This is an auto-generated long summary of HP Designjet T795 1118mm Printer based on the first three specs of the first five spec groups.

HP Designjet T795 1118mm Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Photo paper, Media thickness: 0.8 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Product colour: Black, Grey. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, TIFF
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print speed (line, black, economy mode, A1)
103 pph
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Photo paper
Media thickness
0.8 mm
Maximum roll length
91 m
Maximum roll diameter
13.5 cm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product colour *
Black, Grey
Power
Power consumption (standby)
27 W
Power
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
Operational conditions
Storage temperature (T-T)
5 - 40 °C
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home Premium; Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer; Linux
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1770 mm
Depth
701 mm
Height
1050 mm
Weight
81.6 kg
Packaging data
Package width
1930 mm
Package depth
766 mm
Package height
770 mm
Package weight
103 kg
Other features
Line accuracy
+/- 0.1%
Vinyl media
Yes
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)