icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Jabra logo

Jabra BIZ 2400 II ear cushions

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172102
Info modified on:
30 Sept 2023, 10:09:36
Long product name Jabra BIZ 2400 II ear cushions:

Jabra BIZ 2400 II ear cushions

Jabra BIZ 2400 II ear cushions:

Ear cushions for Jabra Biz 2400 II, Cushions are backward compatible to original Biz 2400 series. One pack contains 10 pieces.

Description: Large foam ear cushions for Jabra BIZ 2400 II. Cushions are size large (55 mm) and one pack contains 10.

Short summary description Jabra BIZ 2400 II ear cushions:

Jabra BIZ 2400 II ear cushions, Foam, 10 pc(s), China, 75 pc(s), 5.5 kg, 178 mm

Long summary description Jabra BIZ 2400 II ear cushions:

Jabra BIZ 2400 II ear cushions. Material: Foam. Quantity per pack: 10 pc(s). Country of origin: China, Products per master (outer) case: 75 pc(s), Master (outer) case gross weight: 5.5 kg

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.