location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 2400 II ear cushions

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 2400 II ear cushions
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-48 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991018592 show
Category:
Headphone pillow is the part of headphones, which designed to improve sound quality and for more comfortable wearing of the headphones.
Headphone Pillows Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:09:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BIZ 2400 II ear cushions
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Leatherette
  • - Black
  • - 10 pc(s)
Long product name Jabra BIZ 2400 II ear cushions :
The long product name of Jabra BIZ 2400 II ear cushions. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BIZ 2400 II ear cushions
More>>>
Jabra BIZ 2400 II ear cushions:
The official description of Jabra BIZ 2400 II ear cushions as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ear cushions for Jabra Biz 2400 II, Cushions are backward compatible to original Biz 2400 series. One pack contains 10 pieces.

Medium-sized leatherette ear cushions for Jabra BIZ 2400 II. Cushions are size medium (45 mm) and one pack contains 10.

Short summary description Jabra BIZ 2400 II ear cushions:
This short summary of the Jabra BIZ 2400 II ear cushions data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BIZ 2400 II ear cushions, Leatherette, 10 pc(s), China, 75 pc(s), 5.5 kg, 178 mm

Long summary description Jabra BIZ 2400 II ear cushions:
This is an auto-generated long summary of Jabra BIZ 2400 II ear cushions based on the first three specs of the first five spec groups.

Jabra BIZ 2400 II ear cushions. Material: Leatherette. Quantity per pack: 10 pc(s). Country of origin: China, Products per master (outer) case: 75 pc(s), Master (outer) case gross weight: 5.5 kg

Technical details
Product colour
Black
Compatibility
BIZ 2400 II
Package depth
87.5 mm
Package height
148 mm
Package width
222 mm
Package weight
110 g
Product size
M
Material
Material
Leatherette
Packaging content
Quantity per pack
10 pc(s)
Logistics data
Country of origin
China
Products per master (outer) case
75 pc(s)
Master (outer) case gross weight
5.5 kg
Master (outer) case length
178 mm
Master (outer) case width
456 mm
Master (outer) case height
680 mm
Harmonized System (HS) code
85189000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)