location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CoverPlus, 3Y Onsite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP03OSSECE22 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upgrade On-site Basic Onsite
  • - 1 license(s)
  • - 3 year(s)
  • - Repair time: 48 h
  • - On-site support
Long product name Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s) :
The long product name of Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Years CoverPlus Onsite service for SC-P800
More>>>
Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s):
The official description of Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3 years CoverPlus Onsite service, Target is for an engineer to be onsite to repair your Epson within 2 days of call being received. CoverPlus does not cover replacement of items designated as maintenance items that have reached the end of their life.

Short summary description Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s):
This short summary of the Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CoverPlus, 3Y Onsite, 1 license(s), 3 year(s), On-site

Long summary description Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s):
This is an auto-generated long summary of Epson CoverPlus, 3Y Onsite 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Epson CoverPlus, 3Y Onsite. License quantity: 1 license(s), Number of years: 3 year(s), Repair time: 48 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Service type
Basic Onsite
Repair time
48 h
Features
Number of years
3 year(s)
On-site support
Yes
Parts replacement
Yes
Compatibility
SureColor SC-P800
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)