location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SC-P800 Roll Paper Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P800 Roll Paper Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C811431 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343914858 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SC-P800 Roll Paper Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roller
  • - Device compatibility: Inkjet printer
  • - Brand compatibility: Epson
  • - Black, Grey
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson SC-P800 Roll Paper Unit :
The long product name of Epson SC-P800 Roll Paper Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SC-P800 Roll Paper Unit
More>>>
Short summary description Epson SC-P800 Roll Paper Unit:
This short summary of the Epson SC-P800 Roll Paper Unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SC-P800 Roll Paper Unit, Roller, Black, Grey, 1 pc(s)

Long summary description Epson SC-P800 Roll Paper Unit:
This is an auto-generated long summary of Epson SC-P800 Roll Paper Unit based on the first three specs of the first five spec groups.

Epson SC-P800 Roll Paper Unit. Type: Roller, Device compatibility: Inkjet printer, Brand compatibility: Epson, Compatibility: - Epson SureColor P800, Product colour: Black, Grey. Quantity per pack: 1 pc(s)

Features
Type *
Roller
Device compatibility *
Inkjet printer
Brand compatibility *
Epson
Compatibility *
- Epson SureColor P800
Product colour
Black, Grey
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
415 mm
Package depth
660 mm
Package height
303 mm
Package weight
3.74 g
Logistics data
Products per pallet
15 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.21 m
Products per pallet layer
3 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
20 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.21 m
Harmonized System (HS) code
84439990
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)