location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington VM2000 Mini Display Port to HDMI Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM2000 Mini Display Port to HDMI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33986WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339861 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 09:08:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington VM2000 Mini Display Port to HDMI Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simple Mini DisplayPort to HDMI connection
  • - Supports 1920 x 1200 resolution
  • - Plug & Play installation
  • - Compatible with Windows® 8.1, 8, 7 and Mac® OS X 10.9 and above
Long product name Kensington VM2000 Mini Display Port to HDMI Adapter :
The long product name of Kensington VM2000 Mini Display Port to HDMI Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VM2000 Mini Display Port to HDMI Adapter
More>>>
Kensington VM2000 Mini Display Port to HDMI Adapter:
The official description of Kensington VM2000 Mini Display Port to HDMI Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you need to put what’s on your laptop screen on a monitor or a projector, there’s no easier way than with the VM2000 Video Adapter. It plugs into Mini DisplayPort commonly found on laptops and then runs to the HDMI port on a monitor, TV or projector. The adapter supports full HD resolution so you get a crystal clear picture and offers Plug & Play installation so you’re up and running in no time.

Simple Mini DisplayPort to HDMI connection
Supports 1920 x 1200 resolution
Plug & Play installation
Compatible with Windows® 8.1, 8, 7 and Mac® OS X 10.9 and above

Short summary description Kensington VM2000 Mini Display Port to HDMI Adapter:
This short summary of the Kensington VM2000 Mini Display Port to HDMI Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington VM2000 Mini Display Port to HDMI Adapter, Mini DisplayPort, HDMI Type A (Standard), Male, Female, 1920 x 1080 pixels, 1080p

Long summary description Kensington VM2000 Mini Display Port to HDMI Adapter:
This is an auto-generated long summary of Kensington VM2000 Mini Display Port to HDMI Adapter based on the first three specs of the first five spec groups.

Kensington VM2000 Mini Display Port to HDMI Adapter. Connector 1: Mini DisplayPort, Connector 2: HDMI Type A (Standard), Connector 1 gender: Male. Weight: 40 g. Quantity per pack: 1 pc(s)

Mini DisplayPort Connection
Mini DisplayPort Connection

Simply use the Mini DisplayPort connection found on your laptop or tablet and plug the other end of the adapter into the video cable for the HDMI port on your monitor, TV or projector

HD Resolution
HD Resolution

Supports 1920 x 1200 so you get clear, high definition picture quality when you’re projecting to a monitor

Plug & Play Installation
Plug & Play Installation

Simply plug in the adapter and everything takes care of itself with no extra drivers needed

Features
Connector 1 *
Mini DisplayPort
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
1920 x 1080 pixels
Supported video modes
1080p
Features
Product colour
Black
Plug and Play
Yes
Weight & dimensions
Weight
40 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)