location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Adapter VP4000 4K DP to HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter VP4000 4K DP to HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33984WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339847 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Adapter VP4000 4K DP to HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enable 4K resolution in Ultra HD from a laptop to a 4K monitor, TV or projector without need for a 4K graphics card
  • - Simple DisplayPort to HDMI connection
  • - Improve productivity by leveraging the clarity of 4K to put more content on a single screen
  • - Plug & Play installation
  • - Compatible with Windows® 8.1, 8, 7 and Mac® OS X 10.9 and above
  • - Backwards compatible with 1080p displays
Warranty: 2 years
Long product name Kensington Adapter VP4000 4K DP to HDMI :
The long product name of Kensington Adapter VP4000 4K DP to HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adapter VP4000 4K DP to HDMI
More>>>
Kensington Adapter VP4000 4K DP to HDMI:
The official description of Kensington Adapter VP4000 4K DP to HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With more and more people realizing the productivity gains of working on a 4K monitor, Kensington has an easy way for you to upgrade your laptop without the need for a 4K graphics card. The VP4000 4K Video Adapter simply plugs into the DisplayPort on your laptop and goes into the HMDI port on a monitor, projector or TV so you can see your content in Ultra HD. The ultimate in productivity on a single screen is only an adapter away.

Enable 4K resolution in Ultra HD from a laptop to a 4K monitor, TV or projector without need for a 4K graphics card
Simple DisplayPort to HDMI connection
Improve productivity by leveraging the clarity of 4K to put more content on a single screen
Plug & Play installation
Compatible with Windows® 8.1, 8, 7 and Mac® OS X 10.9 and above
Backwards compatible with 1080p displays

Short summary description Kensington Adapter VP4000 4K DP to HDMI:
This short summary of the Kensington Adapter VP4000 4K DP to HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Adapter VP4000 4K DP to HDMI, DisplayPort 1.2, HDMI, Male, Female, 3840 x 2160 pixels, 2160p

Long summary description Kensington Adapter VP4000 4K DP to HDMI:
This is an auto-generated long summary of Kensington Adapter VP4000 4K DP to HDMI based on the first three specs of the first five spec groups.

Kensington Adapter VP4000 4K DP to HDMI. Connector 1: DisplayPort 1.2, Connector 2: HDMI, Connector 1 gender: Male. Weight: 40 g. Quantity per pack: 1 pc(s)

Enables 4K Resolution
Enables 4K Resolution

Quickly and easily project in Ultra HD from your laptop to a 4K monitor, TV or projector without the need for a 4K graphics card

DisplayPort to HDMI Connection
DisplayPort to HDMI Connection

Simply plug to the DisplayPort found on your laptop or desktop computer and connect the other end of the adapter to the HDMI cable of your 4K monitor or TV

Improved Productivity
Improved Productivity

Maximize your productivity by taking advantage of the incredible clarity of 4K to put more content on a single screen

Plug & Play Installation
Plug & Play Installation

Simply plug in the adapter and everything takes care of itself with no extra drivers needed

Features
Connector 1 *
DisplayPort 1.2
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Supported video modes
2160p
Maximum refresh rate
30 Hz
Features
Product colour
Black
Plug and Play
Yes
Weight & dimensions
Weight
40 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
France 1 distributor(s)
México 1 distributor(s)