location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VU4000 USB 3.0 to HDMI 4K Video Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33988WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339885 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 09:06:41
The date of the most recent change of this product data-sheet in Icecat.
Kensington K33988WW user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K33988WW user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enable 4K resolution in Ultra HD from a laptop to a 4K monitor, TV or projector without need for a 4K graphics card
  • - Simple USB 3.0 to HDMI connection
  • - Extend to a 2nd monitor or mirror the screen on your laptop to improve productivity
  • - Plug & Play installation
  • - Compatible with Windows® 8.1, 8, 7
  • - Backwards compatible with 1080p displays
Long product name Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter :
The long product name of Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VU4000 USB 3.0 to HDMI 4K Video Adapter
More>>>
Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter:
The official description of Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With more and more people realizing the productivity gains of working on a 4K monitor, Kensington has an easy way for you to upgrade your laptop without the need for a 4K graphics card. The VU4000 4K Video Adapter simply plugs into a USB 3.0 port on your laptop and goes into the HMDI port on a monitor, projector or TV so you can see your content in Ultra HD. You can either mirror your laptop screen or extend it for increased productivity.

Enable 4K resolution in Ultra HD from a laptop to a 4K monitor, TV or projector without need for a 4K graphics card
Simple USB 3.0 to HDMI connection
Extend to a 2nd monitor or mirror the screen on your laptop to improve productivity
Plug & Play installation
Compatible with Windows® 8.1, 8, 7
Backwards compatible with 1080p displays

Short summary description Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter:
This short summary of the Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter, 3.2 Gen 1 (3.1 Gen 1), Micro-USB B, HDMI output, 3840 x 2160 pixels

Long summary description Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter:
This is an auto-generated long summary of Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter based on the first three specs of the first five spec groups.

Kensington VU4000 USB 3.0 to HDMI 4K Video Adapter. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: Micro-USB B, Maximum resolution: 3840 x 2160 pixels. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina. Cables included: USB

Enables 4K Resolution
Enables 4K Resolution

Quickly and easily display in Ultra HD from your laptop to a 4K monitor, TV or projector without the need for a 4K graphics card

Universal Connection
Universal Connection

Connect your system to the HDMI cable for your 4K monitor or TV via the USB 3.0 port found on virtually all laptops and desktops

Extend or Mirror Options
Extend or Mirror Options

Maximize your productivity by adding a 2nd screen or putting your laptop screen on a large monitor

Plug & Play Installation
Plug & Play Installation

Simply plug in the adapter and everything takes care of itself with the driver automatically downloading and installing

Performance
USB connector type
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
HDMI ports quantity
1
Maximum resolution
3840 x 2160 pixels
Refresh rate at maximum resolution
30 Hz
Supported video modes
2160p
Design
Product colour
Black
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Packaging content
Cables included
USB
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)