location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7485909
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7485909 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430073354 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5") LED
  • - Rack mounting 1U
  • - Video port type: VGA
  • - Keyboard layout: QWERTZ
  • - Black
Long product name Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U :
The long product name of Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5" LED, VGA, USB 3.0, black
More>>>
Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U:
The official description of Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easily Deployed: tool-less installation with ReadyRails II interface;
- Saves Valuable Rack Space: can share its 1U space with any Dell KVM;
- Eco-Friendly: LED-backlit console, free of mercury vapor found in typical LCD consoles;
- Multiple video modes: 18.5 Inch widescreen display supports both legacy server video modes and widescreen video modes;
- SuperSpeed USB: dual USB 3.0 pass-thru ports for faster media access to servers.

The Dell FPM185 1U Rackmount LED Console offers IT managers the ability to install a single, integrated user KMM console (keyboard, monitor, and mouse) in a 1U (1.75″) form factor. Combining a thin 18.5-inch LED-backlit widescreen with an integrated touchpad mouse & keyboard, the 1U Rackmount LED console can be attached to any Dell KVM console switch to manage the setup, administration, and maintenance of multiple rack-mount servers. The 1U Rackmount LED console provides a system administrator’s control station mounted directly into a rack without sacrificing the rack space needed for servers and other peripherals. The KMM’s space-saving design enables the KMM to be mounted in the same rack U-space with any currently shipping Dell KVM console switch, making the 1U Rackmount LED Console ideal for deployment in high density racks.

The KMM console’s compatibility with the ReadyRails II interface enables tool-less installation in most (square-holed and unthreaded round-hole) racks and tooled installation in threaded round-hole racks.The ultra-slim KMM LED console is designed with the latest flat-panel display technology. Its eco-friendly display utilized LED backlighting and has none of the mercury vapor found in traditional LCD consoles that use CCFL (Common Cathode Florescent Lamps) backlighting. The 18.5 inch widescreen display supports both legacy server video modes and widescreen video modes, making it easier to work with multiple windows open at one time. This product uses a D-Sub 15-pin VGA connector and can support 28 VESA modes, VESA DPMS power management and plug-and-play function. Furthermore, the LED-backlit flat-panel display consumes less power than the traditional LCD display.

Short summary description Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U:
This short summary of the Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse A7485909, 47 cm (18.5"), LED, VGA, German, QWERTZ

Long summary description Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U:
This is an auto-generated long summary of Dell Wyse A7485909 rack console 47 cm (18.5") Black 1U based on the first three specs of the first five spec groups.

Dell Wyse A7485909. Display diagonal: 47 cm (18.5"), Display type: LED. Video port type: VGA. Keyboard language: German, Keyboard layout: QWERTZ

Display
Display diagonal
47 cm (18.5")
Display type
LED
Technical details
Product colour
Black
Rack mounting
Yes
Rack capacity
1U
Ports & interfaces
Video port type
VGA
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Keyboard
Built-in touchpad
Yes
Keyboard language
German
Keyboard layout
QWERTZ
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)