location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C480 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086699563 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:14:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - LCD Built-in display
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 128 MB Built-in processor 800 MHz
Long product name Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4 :
The long product name of Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xpress C480 18 PPM Hi-Speed USB 2.0
More>>>
Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4:
The official description of Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xpress C480 18 PPM Hi-Speed USB 2.0

Short summary description Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4:
This short summary of the Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C480, Laser, 2400 x 600 DPI, A4, 18 ppm, Black, White

Long summary description Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung Xpress SL-C480. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD, Product colour: Black, White

Printing
Duplex printing mode
Manual
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Economical printing
Yes
Features
Maximum duty cycle *
20000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6C, PostScript 3, SPL-C
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76 - 216 mm
Custom media length
152.4 - 355.6 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Performance
Sound pressure level (printing)
48 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
290 W
Power consumption (ready)
60 W
Power consumption (PowerSave)
1.2 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
406 mm
Depth
362 mm
Height
288.6 mm
Weight
12.9 kg
Other features
Optical scanning resolution
1200 x 1200 DPI
Copier resize
25 - 400%
Maximum number of copies
999 copies
Copy speed (black, normal quality, A4)
18 cpm
Copying noise level
52 dB
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
14 s
Time to first copy (colour, normal)
36 s
Maximum scan resolution
4800 x 4800 DPI
Printing
Colour printing
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:49:48
Uk has collected 7 expert reviews for Samsung Xpress SL-C480 laser printer 2400 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)