location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C480FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C480FW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086713375 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 16:03:04
The date of the most recent change of this product data-sheet in Icecat.
Samsung SL-C480FW user manual (17.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Samsung Mobile Print
  • - Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 800 MHz
  • - 14.1 kg
Long product name Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi :
The long product name of Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 2400 x 600 dpi, 4/18 ppm; Copy: 4/18 cpm, 25 - 400%; Scan: 1200 x 1200 dpi, TWAIN/WIA Standard, Colour CIS; Fax: ITU-T G3, 33.6 kbps, 300 x 300/200 x 200 dpi, LCD, 128 MB, USB 2.0, LAN, Wi-Fi
More>>>
Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
The official description of Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy printer installation
"Enjoy a quick three-step installation without a USB connection. The SPSI (Samsung Printer S / W Installer) selects the OS automatically and installs the driver without a CD."

Compact & User Friendly Design
The Samsung Xpress C480FW provides ease of use with Scan-to-Email functionality and a compact, user-friendly design with a glossy open panel and transparent automatic document feeder (ADF).

Just tap & print for mobile printing
Mobile printing couldn’t be easier with Samsung’s advanced NFC technology. Just tap a compatible NFC-enabled smartphone on the printer to automatically install Samsung’s free Mobile Print App, if it’s not already installed on the phone, and then connect instantly to the device automatically.

Supporting various mobile devices
Finally, a functional printer that lives up to expectations with universal support for multiple mobile devices. The Xpress C480FW is compatible with the intuitive Mobile Print app on iOS®, Android™, Microsoft® Windows® phones and Amazon Kindle.

Various ways to Mobile Print
Make printing effortless and efficient, wherever you are. The Samsung Xpress C480FW support various type of mobile printing apps such as Samsung Mobile PrintTM, Samsung Cloud PrintTM, Google PrintTM, and Airprint.

Short summary description Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This short summary of the Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-C480FW, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, Grey

Long summary description Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung SL-C480FW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, Grey

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
14 s
Time to first copy (colour, normal)
36 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail, USB
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
5 MB
Auto-redialing
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6C, PostScript 3, SPL-C, URF
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Input & output capacity
Auto document feeder (ADF) output capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76 - 216 mm
Custom media length
152.4 - 355.6 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
52 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (PowerSave)
1.8 W
Power consumption (printing)
290 W
Power consumption (standby)
60 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
406 mm
Depth
362 mm
Height
333.5 mm
Weight
14.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 07:10:07
Uk has collected 7 expert reviews for Samsung SL-C480FW multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Country Distributor
Deutschland 1 distributor(s)