NEC logo

NEC UM352Wi-MT data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124044
Info modified on:
10 Aug 2024, 09:43:53
Warranty:
3 years
Long product name NEC UM352Wi-MT data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White:

3500Lumens, 3LCD, 1280 x 800, 16:10, 6000:1, 29 dB, D-Sub x2, HDMI x2, RJ-45, USB 2.0 x3, 100-240 V AC, 50/60 Hz, 5.8 kg

Short summary description NEC UM352Wi-MT data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White:

NEC UM352Wi-MT, 3500 ANSI lumens, 3LCD, WXGA (1280x800), 6000:1, 16:10, 1473.2 - 2794 mm (58 - 110")

Long summary description NEC UM352Wi-MT data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White:

NEC UM352Wi-MT. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Fixed focal length: 4.78 mm, Aperture range (F-F): 1.8 - 1.8. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1152 x 864 (XGA+), 1152 x 870,..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.