Logitech logo

Logitech Wireless Touch Keyboard K400 Plus

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239289
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Logitech Wireless Touch Keyboard K400 Plus:
  • - Media-Friendly: The K400 plus wireless touchpad keyboard gives you integrated, comfortable, laid-back control of your PC-to-TV entertainment, eliminating the clutter of a separate keyboard and mouse - all from the comfort of your couch
  • - Plug-and-Play: Works straight out the box, just plug the Unifying mini-receiver into a USB port and the wireless touchpad keyboard is ready to go - then adjust controls using the Logitech Options Software to save your preferred settings
  • - Power-Packed: Built with laid-back control in mind, this wireless keyboard with touchpad has a reliable and long battery life of up to 18 months, including an on-off button to help it go even further
  • - Wireless Freedom: Designed for seamless comfort and control, this tv-keyboard boasts a range of up to 10 m (33 feet) wireless connectivity ensuring uninterrupted use, with quiet keys and a large touchpad for easy navigation
  • - Reliable Durability: The Logitech wireless keyboard with touchpad comes with a 2-Year manufacturer warranty, ensuring worry-free user experience and long-lasting performance. The spill-resistant design and durable keys keep you on-track despite any mishaps.
  • - Broad compatibility: Designed for use with Windows 7, Windows 8, Windows 10 and later, Android 7 or later, and ChromeOS™.
Warranty:
2 years
Long product name Logitech Wireless Touch Keyboard K400 Plus:

Wireless Touch Keyboard K400 Plus

Logitech Wireless Touch Keyboard K400 Plus:

The Logitech® Wireless Touch Keyboard K400 Plus lets you experience PC-to-TV entertainment the way you Watch video, browse the web, chat with friends and much more. The all-in-one keyboard with touchpad ends the hassle—and clutter—of multiple devices. And a 10-meter (33-foot)¹ wireless range ensures your fun won’t be interrupted. Comfortable, quiet keys and a large (3.5-inch) touchpad make navigating entertainment effortless. Even setup is a snap thanks to the tiny, plug-and-play Unifying receiver. The 18-month² battery life means you might even forget the keyboard needs batteries. 1 Wireless range may vary depending on operating environment and computer setup. ² Assumes up to two hours typing per day. Actual battery life will vary with use, settings and environmental conditions.

Short summary description Logitech Wireless Touch Keyboard K400 Plus:

Logitech Wireless Touch Keyboard K400 Plus, Full-size (100%), Wireless, RF Wireless, QWERTY, Black

Long summary description Logitech Wireless Touch Keyboard K400 Plus:

Logitech Wireless Touch Keyboard K400 Plus. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Logitech Wireless Touch Keyboard K400 Plus 920-007135:
© 2021 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.