StarTech.com logo

StarTech.com Slim Micro-USB 3.0 Cable - M/M - Left-Angle Micro USB - 2m (6ft)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168647
Info modified on:
06 Sept 2024, 14:33:20
Warranty:
Lifetime
Long product name StarTech.com Slim Micro-USB 3.0 Cable - M/M - Left-Angle Micro USB - 2m (6ft):

StarTech.com 2m 6 ft Slim Micro USB 3.0 Cable M/M - Left-Angle Micro-USB - USB 3.0 A to Micro B - Angled Micro USB - USB 3.1 Gen 1 (5Gbps)

StarTech.com Slim Micro-USB 3.0 Cable - M/M - Left-Angle Micro USB - 2m (6ft):

Position your USB 3.0 Micro devices with less clutter and according to your configuration needs, with a thin, more flexible cable

This slim, sturdy USB 3.1 Gen 1 (5 Gbps) cable, better known as a USB 3.0 cable, lets you position Micro-USB devices on your desk without the cable getting in the way. It’s thinner and more flexible than standard cables, and features a left-angled Micro-USB connector that prevents awkward bends at the connection port.

Position USB 3.0 devices the way you want

Now you can arrange your desk according to what works best for you, without worrying about the cable bending awkwardly or straining too much to make a connection. This durable, lightweight cable is roughly half the thickness of a regular USB 3.0 cable, giving you the flexibility and freedom to place your devices as needed, with minimal clutter.

This versatile cable features a left-angled connector, which offers a more natural fit at the device connection point, preventing unnecessary strain and damage to the port.

Charge and sync your USB 3.0 mobile devices

Charge your USB 3.0 Micro B-equipped phones and tablets with full charging power, with no increase in charge time, even at a distance of 6 feet (2 meters) away from your charger.

The long cable overcomes distance restrictions and lets you stay connected even while you're taking notes in a boardroom, catching up on emails in a hotel room, or reading in a coffee shop.

Connect to your mobile devices with ease

The cable features a thin, yet sturdy connector molding, so you’ll be able to connect to your phone or tablet without removing its protective case. Plus, the cable’s left-angled Micro-USB connector lets you text, work or game on your mobile device even while it’s charging, without the cable getting in the way.

The USB3AU2MLS 2-meter is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

The StarTech.com Advantage

- Position your USB 3.0 devices as needed throughout your workspace
- Connect to your device even in hard to reach areas and tight spaces
- Charge and sync your mobile devices without removing the protective case

Short summary description StarTech.com Slim Micro-USB 3.0 Cable - M/M - Left-Angle Micro USB - 2m (6ft):

StarTech.com Slim Micro-USB 3.0 Cable - M/M - Left-Angle Micro USB - 2m (6ft), 2 m, USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description StarTech.com Slim Micro-USB 3.0 Cable - M/M - Left-Angle Micro USB - 2m (6ft):

StarTech.com Slim Micro-USB 3.0 Cable - M/M - Left-Angle Micro USB - 2m (6ft). Cable length: 2 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.