location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E514dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AEHF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063623020
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi :
The long product name of DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono Multifunction Printer, A4, 27 ppm, 600x600 dpi, 802.11b/g/n, Fast Ethernet, USB 2.0, LCD, 24-bit scan, 480W, 10.4kg
More>>>
DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi:
The official description of DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for convenience
For added ease, the Dell Multifunction Printer – E514dw comes with enhanced 1-click features ideal for your everyday printing and imagining needs.

Simple set up
Get your printer up and running easily with the Dell Printer Easy Installer.

Convenient connectivity
Get flexible connectivity with wireless,1 USB and Ethernet options.

Efficiency made easy with Dell Printer Hub
Declutter your desktop with one intuitive interface for all your printing needs. This one-stop, complete solution integrates printer essentials and cloud connectivity for easy document management and control of your printer.

Stay up and running with automatic alerts
With the Dell Printer Hub, you’ll get automatic alerts when firmware and software updates are available, or when toner runs low. Toner reordering is convenient with direct access to compatible toners. To reduce maintenance, the E514dw comes with a single fuser unit that is designed to last the life of the printer.

Multitasking made easy
Essential, easy-to-use features allow you to print wirelessly, scan and copy, giving your workgroup added versatility and a boost in and productivity.

- Hassle-free paper handling: Scan or copy up to 35 sheets hands-free with the automatic document feeder (ADF) and reduce paper use up to 50% thanks to automatic two-sided printing. The E514dw also features a robust cassette input paper tray that helps keep paper free from dust.
- Enhanced copy features: The "ID Copy" button allows you to copy both sides of an ID card on a single side of paper.
- On-the-go convenience: Print directly from compatible mobile devices with the Dell Document Hub app (compatible with Android, iOS and Windows 8 and later). This printer also supports AirPrint, Google Cloud Print and Mopria, so you can print from virtually anywhere.

Added value
Gain peace of mind and additional savings with a dependable and environmentally conscious multifunction printer.

- Additional savings: The optional high yield black toner cartridge lets you print up to 2,600 pages for greater savings. For optimal print results, always use Dell original toners.
- Eco-conscious design: The E514dw meets the latest regulatory and environmental standards, including ENERGY STAR® qualification and Restriction of Hazardous Substances (RoHS) compliance. This printer also supports printing on recycled, renewable content and chlorine-free paper.

Short summary description DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi:
This short summary of the DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E514dw, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL E514dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Warm-up time
17.5 s
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (black, normal, US Letter)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
File, FTP
Scan speed (black)
17 inch/min
Scan speed (colour)
6 inch/min
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Output colour depth
8 bit
Features
Recommended duty cycle
300 - 1000 pages per month
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Paper tray media weight
60 - 80 g/m²
Paper tray media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Duplex media weight
60 - 105 g/m²
Duplex media weight (imperial)
16 - 58 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
480 W
Power consumption (standby)
60 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
RedHat EL Linux 4.0 U6, Ubuntu 12.04
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
10 - 80%
Operating altitude
0 - 2000 m
Non-operating altitude
0 - 2000 m
Certificates
Certification
UL/cTUVus, FDA, CB, CE, R&TTE,Ctick, A-Tick, Nom, Semko, ICASA IEC60650-1, CIPSR22, 24, FCC, VCCI
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
409 mm
Depth
398 mm
Height
316.5 mm
Weight
10.4 kg
Packaging data
Package width
623 mm
Package depth
517 mm
Package height
499 mm
Package weight
14.8 kg
Packaging content
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Other features
Printer management
Dell Printer Hub, Dell Open Print Driver (OPD), Dell OpenManage Printer Manager v2 (OMPM), Standard Printer MIB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:08:50
Uk has collected 3 expert reviews for DELL E514dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 07:08:50
The Dell Multifunction Printer - E514dw ($179.99) can serve as a personal printer or a shared model in a micro office. It's small, it offers both wired and wireless network support, and it delivers paper handling that's suitable for either role. You can e...
Good Prints, scans, and copies. Paper handling is suitable for personal or micro-office use. Ethernet, Wi-Fi, and Wi-Fi Direct. Duplexer (for two-sided printing). Mobile printing and scanning.
Bad No fax. Mediocre speed. Subpar text quality...
Bottom line The Dell Multifunction Printer - E514dw comes up a little short on core features, like speed and text quality, but it can still be a reasonably good fit for personal use or in a micro office...
50%
topnewreview.com
Updated:
2018-04-06 03:02:53
This multifunction printer (MFP) can print, scan and photocopy. Faxing isn't included, but the 1990s are over, after all.It's essentially an E310dw A4 laser printer with a flatbed scanner on top, and on top of that is a 35-sheet automatic document f...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)