location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA P6130cdn Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6130cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102NR3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983033760 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA P6130cdn Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 1000 MHz
Warranty: 1-year warranty as standard (depending on the country). KYOCERA guarantees the drums and developers for 3 years or maximum 200,000 pages (whichever occurs sooner), provided the printer is used and cleaned in accordance with the service instructions.
Long product name KYOCERA P6130cdn Colour 9600 x 600 DPI A4 :
The long product name of KYOCERA P6130cdn Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer, Color, A4, 30ppm, Laser, USB 2.0, Gigabit Ethernet, 600 x 600 dpi, 479 W, 28 kg
More>>>
KYOCERA P6130cdn Colour 9600 x 600 DPI A4:
The official description of KYOCERA P6130cdn Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 30 pages per minute in A4 in colour and b/w
- Up to 9,600 dpi printing quality with multibit technology
- Time to first page: 7 / 8 seconds in b/w and colour
- High performance print controller with 1 GHz CPU
- 100-sheet multi-purpose tray and 500-sheet universal cassette
- Up to 5 paper trays for flexible media support and high capacity
- Mobile printing support including AirPrint, Mopria, KYOCERA Mobile Print
- Exceptionally low printing costs in its class

This versatile colour printing solution contains our renowned long-life components, which help to reduce waste and ensure exceptional levels of reliability. With up to five paper sources, the printer allows for different media sizes and weights, up to 220g/m². And despite its great performance, it’s extremely energy-efficient – a bonus for both the environment and your budget.

Short summary description KYOCERA P6130cdn Colour 9600 x 600 DPI A4:
This short summary of the KYOCERA P6130cdn Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA P6130cdn, Laser, Colour, 9600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description KYOCERA P6130cdn Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA P6130cdn Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA P6130cdn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Duplex printing mode
Auto
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
26 s
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
8 s
Secure printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Management protocols
IPSec, HTTPS, SNMP, IPPS, SSL, POP, SSL, SMTP, SSL
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
512 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465S
Processor frequency
1000 MHz
Sound pressure level (printing)
49.2 dB
Sound pressure level (quiet mode)
46.3 dB
Noise level (idle)
38.6 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Certification
TUV, GS, CE
Power
Power consumption (printing) *
479 W
Power consumption (standby)
56 W
Power consumption (PowerSave)
2 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Other operating systems supported
Android, iOS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
532 mm
Height
410 mm
Weight
28 kg
Packaging content
Drivers included
Yes
Other features
Power LED
Yes
Stand-by LED
Yes
Country Distributor
Deutschland 1 distributor(s)