location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit cable wave 300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable wave 300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34.300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410343002 show
Category:
Objects used to hold cables or wires in place.
Cable Clamps Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:55:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex Addit cable wave 300 :
The long product name of Dataflex Addit cable wave 300. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable wave 300, white
More>>>
Dataflex Addit cable wave 300:
The official description of Dataflex Addit cable wave 300 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cable waves are mounted underneath a desktop with 4 parker screws (not included) and have room for several cables. Cables are simply pushed between the clamping elements which hold the cables neatly in place. Suitable for practically every type of cable.

- Manages cable clutter underneath the desk
- Space for several cables
- Packed as a 2 piece set
- Easy to use
- Suitable for all cable diameters of IT hardware
- Suitable for 10 cables of 7 mm thickness

Short summary description Dataflex Addit cable wave 300:
This short summary of the Dataflex Addit cable wave 300 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit cable wave 300, 2 pc(s)

Long summary description Dataflex Addit cable wave 300:
This is an auto-generated long summary of Dataflex Addit cable wave 300 based on the first three specs of the first five spec groups.

Dataflex Addit cable wave 300. Product colour: White. Width: 138 mm, Depth: 66 mm, Height: 40 mm. Package width: 180 mm, Package height: 80 mm. Quantity per pack: 2 pc(s)

Features
Product colour
White
Weight & dimensions
Width
138 mm
Depth
66 mm
Height
40 mm
Weight & dimensions
Inner diameter
7 mm
Packaging data
Package width
180 mm
Package height
80 mm
Packaging content
Quantity per pack
2 pc(s)
Brand Image Product code Product Stock Price from
Dataflex Addit cable wave 303 Dataflex Addit cable wave 303
(show image)
34.303 Addit cable wave 303 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable wave 302 Dataflex Addit cable wave 302
(show image)
34.302 Addit cable wave 302 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable eater ø15/25 mm - mounting clips 903 Dataflex Addit cable eater ø15/25 mm - mounting clips 903
(show image)
33.903 Addit cable eater ø15/25 mm - mounting clips 903 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)