Dataflex logo

Dataflex Addit cable worm 127 cm 213

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63080
Info modified on:
01 Sept 2023, 14:43:44
Warranty:
5 Years
Long product name Dataflex Addit cable worm 127 cm 213:

Addit cable worm 127 cm 213, black

Dataflex Addit cable worm 127 cm 213:

The cable worm is an attractive solution that neatly guides and bundles cables between a desk and floor. It's suitable for stand-up height desks up to 1270 mm and has a weighted floor plate for added stability and to ensure it stays straight.

- Length: 1270 mm
- Under desk cable manager
- Suitable for stand-up height desks up to 1270 mm
- Easy to adjust the cable worm by adding/removing elements
- Weighted floor plate for stability
- Suitable for 28 cables of 7 mm thickness

Short summary description Dataflex Addit cable worm 127 cm 213:

Dataflex Addit cable worm 127 cm 213, Black, 1 pc(s), 140 mm

Long summary description Dataflex Addit cable worm 127 cm 213:

Dataflex Addit cable worm 127 cm 213. Product colour: Black, Quantity per pack: 1 pc(s). Width: 140 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.