Dataflex logo

Dataflex Addit cable eater ø15 mm/25 m 712

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76230
Info modified on:
01 Sept 2023, 14:41:57
Long product name Dataflex Addit cable eater ø15 mm/25 m 712:

Addit cable eater ø15 mm/25 m 712, silver

Dataflex Addit cable eater ø15 mm/25 m 712:

A great way to tidy up signal and power cables. Simply bundle the cables together with your hand, apply the cable eater's hand tool and feed the cables through the cable eater. Hand tools need to be ordered separately.

- Saves time and aggravation
- Easy to apply with a hand tool
- Dimensions (ø x l): 15 mm x 25 m
- Suitable for 3 cables of 7 mm thickness

Short summary description Dataflex Addit cable eater ø15 mm/25 m 712:

Dataflex Addit cable eater ø15 mm/25 m 712, Silver, 1 pc(s), 15 mm

Long summary description Dataflex Addit cable eater ø15 mm/25 m 712:

Dataflex Addit cable eater ø15 mm/25 m 712. Product colour: Silver, Quantity per pack: 1 pc(s). Width: 15 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.