location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL-H105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL-H105 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766726160 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:11:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Maximum printing width: 1.2 cm Print speed: 20 mm/sec
  • - Display: LCD Backlight display
  • - 390 g
Warranty: 3 years
Long product name Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC :
The long product name of Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GL-H105 - LCD 58 mm x 22 mm, TZ / TZe, ABC, 390 g
More>>>
Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC:
The official description of Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A great excuse to get outdoors
Perfect for gardeners, the GL-H105 can help you to improve your efficiency and productivity by ensuring that your plants, pots and seed trays are clearly labelled and easy to identify.
Offering high-quality results that are long lasting and designed to withstand the demands of the great outdoors, the GL-H105 is lightweight and easy to use, with a handy range of symbols and different font styles to give your labels the professional touch.
Try taking it indoors too, as, this versatile label printer comes in equally handy around the house.

- Up to 20mm per second print speed
- 3.5, 6, 9 and 12mm TZe tapes available
- Easy-to-read LCD screen
- Built-in cutter
- Easy grip design
- ABC style keyboard.

Short summary description Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC:
This short summary of the Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother GL-H105, ABC, TZ/TZe, Thermal transfer, 20 mm/sec, AAA, Green

Long summary description Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC:
This is an auto-generated long summary of Brother GL-H105 label printer Thermal transfer 20 mm/sec TZ/TZe ABC based on the first three specs of the first five spec groups.

Brother GL-H105. Keyboard layout: ABC. Tape type: TZ/TZe. Print technology: Thermal transfer, Print speed: 20 mm/sec. Battery type: AAA. Product colour: Green

Printing
Print technology *
Thermal transfer
Print speed *
20 mm/sec
Maximum printing width *
1.2 cm
Paper handling
Autocutter
Yes
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of fonts
9
Tape type
TZ/TZe
Tape cutting
Automatic
Design
Product colour *
Green
Display *
LCD
Backlight display
Yes
Display number of characters
12
Design
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Weight & dimensions
Width
110 mm
Depth
59 mm
Height
207 mm
Weight
390 g
Packaging content
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Label type
3.5, 6, 9, 12mm
Number of frames
7
Country Distributor
Nederland 2 distributor(s)
United Kingdom 8 distributor(s)