HERMA logo

HERMA Address labels Premium sheetsize A6 105x148 mm white paper matt 800 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41420
Info modified on:
11 Jan 2024, 18:51:07
Bullet Points HERMA Address labels Premium sheetsize A6 105x148 mm white paper matt 800 pcs.:
  • - Guaranteed not to jam: trouble-free printing on all laser and inkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA Address labels Premium sheetsize A6 105x148 mm white paper matt 800 pcs.:

PREMIUM address labels A6, 105 x 148 mm, white, permanent adhesion

Short summary description HERMA Address labels Premium sheetsize A6 105x148 mm white paper matt 800 pcs.:

HERMA Address labels Premium sheetsize A6 105x148 mm white paper matt 800 pcs., White, Paper, Laser/Inkjet, Matte, Permanent, Rounded rectangle

Long summary description HERMA Address labels Premium sheetsize A6 105x148 mm white paper matt 800 pcs.:

HERMA Address labels Premium sheetsize A6 105x148 mm white paper matt 800 pcs.. Product colour: White, Material: Paper, Print technology: Laser/Inkjet. Label width: 10.5 cm, Label height: 14.8 cm, Package width: 215 mm. Labels per pack: 800 pc(s), Media sheets per package: 800 sheets, Labels per sheet: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.