location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSTMDP124DP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030861502 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MSTMDP124DP user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MULTI MONITOR ADAPTER FOR WINDOWS: 4-port Mini DisplayPort to DisplayPort MST hub drives up to four DP displays in extended or duplicate mode using a Mini DP port on Windows desktop PCs or laptops / Not compatible with macOS
  • - DISPLAY RESOLUTION: Quad monitor mDP to DP MST hub supports HD resolutions up to 1080p 60Hz on all four monitors
  • - COMPATIBILITY: 4-Port Mini DP to DisplayPort MST video splitter works with laptops, computers or desktop graphics cards /Requires host system with DP 1.2/HBR2/MST or later from HP, Dell & Lenovo and AMD, Nvidia & Intel video cards
  • - INCREASE PRODUCTIVITY: Increase productivity by extending your desktop at your workstation in the office/home office / MST technology uses your GPU/video card performance to deliver uncompressed video and use minimal system resources
  • - EASY TO USE: Multiple monitor adapter natively supports Quad DP screens; Works w/ Windows only and provides an easy driverless setup
  • - CONVENIENCE: MST (multi-stream transport) hub is equipped with a built-in 7.5"" (19cm) cable for video (Mini DisplayPort) and an AC power adapter / Supports LPCM digital audio
  • - GPU CAPABILITIES: Please check your system's GPU capabilities to determine max number of displays supported; Some GPU chips (such as Intel HD Graphics) are not capable of supporting four displays
Warranty: 3 Years
Long product name StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors :
The long product name of StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors (MSTMDP124DP)
More>>>
StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors:
The official description of StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this adapter to connect four independent displays to a single mDP 1.2 portThis MST hub lets you connect four monitors to your Mini DisplayPort™ (mDP) 1.2 equipped Windows® tablet, laptop or desktop.Increase productivity with multiple screensThe newest generations of computers are more portable than ever, which often means that you’re left with fewer video outputs and smaller integrated screens. This MST hub solves both of these problems by letting you connect four additional displays to your computer, which makes multitasking much easier.Connect to any displayWith the MST hub, you can use Mini DisplayPort video adapters and cable adapters that enable you to connect HDMI, VGA or DVI displays. This ensures that your MST hub will be compatible with virtually any television, monitor or projector. The hub is VESA and DisplayPort certified to support DP 1.2 enabled systems, for seamless integration with your existing video equipment.Configure your displays for any environmentUsing the MST hub, you can extend your desktop onto additional monitors and stream independent content to each display, giving you the freedom to multitask and increase your productivity. You can also mirror the same image onto multiple displays for remote viewing applications such as digital signage.Enjoy amazing video quality, without draining system resourcesMST technology uses your existing video card to minimize the use of system resources while delivering Ultra HD 4K resolutions. This unprecedented performance makes MST perfect for high-resolution applications such as graphic design, gaming and medical imaging.Note: When using a DisplayPort 1.1 video card the MSTMDP124DP will act as a splitter, automatically mirroring your video source across all displays. Resolution limitations apply.The MSTMDP124DP supports plug-and-play installation for a hassle-free setup, and is backed by a StarTech.com 3-year warranty and free lifetime technical support.Notes: MST shares 21.6 Gbps across all attached displays. Higher resolutions can restrict the available bandwidth with the remaining ports, please see our guideline below for determining an ideal resolution for your setup. Certain graphics adapters have limited MST support and will only output to three displays in total. If more than three monitors are attached, the fourth will be disabled.The Surface Pro 3, Surface Pro 4, and Surface Book only support the use of three displays in total. If this device is used with the Surface Pro 3, and three external monitors, the built-in touch screen on your Surface will be disabled.Average resolution bandwidth allocation1920x1080 (High-definition 1080p) @60hz - 22%1920x1200 @60hz - 30%2560x1440 @60hz - 35%2560x1600 @60hz - 38%3840 x 2160 (Ultra HD 4K) @30hz - 38%Note: Exceeding 100% will reduce functionality.Examples of supported resolution configurationsScreen 1 ResolutionScreen 2 ResolutionScreen 3 ResolutionScreen 4 ResolutionTotal % of Bandwidth1920x1080 @60hz (22%)1920x1080 @60hz (22%)1920x1080 @60hz (22%)1920x1080 @60hz (22%)88%1920x1200 @60hz (30%)1920x1080 @60hz (22%)1920x1080 @60hz (22%)1920x1080 @60hz (22%)96%3840x2160 @30hz (38%)1920x1080 @60hz (22%)1920x1080 @60hz (22%)off82%3840x2160 @30hz (38%)1920x1200 @60hz (30%)1920x1080 @60hz (22%)off90%Examples of unsupported resolution configurationsScreen 1 ResolutionScreen 2 ResolutionScreen 3 ResolutionScreen 4 ResolutionTotal % of Bandwidth2560x1600 @60hz (38%)2560x1600 @60hz (38%)1920x1200 @60hz (30%)1920x1200 @60hz (30%)136%3840x2160 @30hz (38%)2560x1600 @60hz (38%)1920x1200 @60hz (30%)1920x1200 @60hz (30%)136%3840x2160 @30hz (38%)2560x1600 @60hz (38%)2560x1440 @60hz (35%)1920x1200 @60hz (30%)141%3840x2160 @30hz (38%)3840x2160 @30hz (38%)3840x2160 @30hz (38%)off114%The StarTech.com Advantage

Short summary description StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors:
This short summary of the StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors, Mini DisplayPort, 4x DisplayPort, 3840 x 2160 pixels, Black, 30 Hz, 0.19 m

Long summary description StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors:
This is an auto-generated long summary of StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors based on the first three specs of the first five spec groups.

StarTech.com 4-Port Multi Monitor Adapter - Mini DisplayPort to DisplayPort MST Hub - 4x 1080p - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP to Quad DP Monitors. Video port type: Mini DisplayPort, Video out: 4x DisplayPort. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Maximum refresh rate: 30 Hz. AC input voltage: 100 - 240 V, Input current: 0.5 A, Output voltage: 5 V. Width: 65 mm, Depth: 386 mm, Height: 15 mm. Package width: 153 mm, Package depth: 244 mm, Package height: 64 mm

Ports & interfaces
Video port type *
Mini DisplayPort
Video out *
4x DisplayPort
Video ports quantity *
4
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
Maximum refresh rate
30 Hz
Cable length
0.19 m
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160
Plug and Play
Yes
Certification
CE, FCC, RoHS
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Power
AC input voltage
100 - 240 V
Input current
0.5 A
Output voltage
5 V
Output current
3 A
Power consumption (typical)
15 W
Weight & dimensions
Width
65 mm
Depth
386 mm
Height
15 mm
Weight & dimensions
Weight
127 g
Packaging data
Package width
153 mm
Package depth
244 mm
Package height
64 mm
Package weight
118 g
Packaging content
Manual
Yes
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
336 mm
Master (outer) case length
504 mm
Master (outer) case height
233 mm
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)