location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3XVN6G20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182975 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Monitored 11.5kW 3-Phase 360-415V input 208-240V output PDU
  • - Reports voltage & load per-phase via ethernet interface
  • - 1% billing-grade accuracy; Digital display reports detailed status and loading information
  • - 70in / 1778mm 0U vertical format; Toolless button-mount installation
  • - 42 C13 & 6 C19 single phase outlets; Plug-lock cable retention inserts keep power cables secure
  • - IEC309 16A Red (3P+N+E) 3 phase input; 6-ft. (1.83 m) line cord
  • - TAA Compliant
Warranty: 2-year limited
Long product name Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA :
The long product name of Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA
More>>>
Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA:
The official description of Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

11.5kW Monitored 360-415V input 208-240V output PDU with built-in web/network interface
IEC309 16/20A Red (3P+N+E) 360-415V 3 phase input with 6 ft. / 1.8m line cord
0U, 70 inch / 178cm vertical form factor
48 208-240V outlets (42 C13, 6 C19) in 3 single phase load banks
Lighted display with scroll-button reports power consumption in amps for all 3 loading banks, IP-address self-identification and 180 degree display rotation for overhead or raised floor power feeds
Built-in SNMP/ethernet interface reports voltage and PDU loading per-phase via network or secure web browser interface with options for user specified alarm and notification thresholds
Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
DHCP/Manual configuration support
10/100 Mbps auto-sensing allows optimal communication with 10/100 Base-T networks
Real-time clock backup maintains the time of day and date even if the PDU is unpowered
Tiered access privileges allow an administrator and a guest to login via web browser for monitoring
Alert notifications via email or SNMP traps offer immediate event notification
Firmware upgrade ability supports future product enhancements
Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
Fully compatible with FREE PowerAlert Network Management System / NMS Software
Included set of plug-lock inserts keep C14 & C20 power cords solidly connected to PDU outlets
Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications (set of 2 9mm buttons pre-installed, 2 9mm and 4 6mm spare buttons included)
Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases

Short summary description Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA:
This short summary of the Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA, Monitored, 0U, Vertical, Metal, Black, 48 AC outlet(s)

Long summary description Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA:
This is an auto-generated long summary of Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA based on the first three specs of the first five spec groups.

Tripp Lite PDU3XVN6G20 11.5kW 3-Phase Monitored PDU, 208-240V Outlets (42 C13, 6 C19), IEC309 16/20A Red, 360-415V Input, 0U, TAA. PDU types: Monitored, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 48 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 1.8 m. Monitoring: Current. Nominal input voltage: 360 - 415 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Monitored
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
48 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Master AC outlets quantity
42
Slave AC outlets quantity
6
Ethernet LAN (RJ-45) ports
2
Features
LED indicators
Yes
Cable length
1.8 m
Management features
Monitoring
Current
Power
Nominal input voltage *
360 - 415 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
200-240 V
Maximum power
11500 W
Weight & dimensions
Width
55.1 mm
Depth
72.6 mm
Weight & dimensions
Dimensions (WxDxH)
55.1 x 73 x 1778 mm
Height
1778 mm
Weight
6.12 kg
Size (imperial)
177.8 cm (70")
Packaging data
Package dimensions (WxDxH)
246 x 1928 x 175 mm
Package weight
9.19 kg
Package width
245.1 mm
Package depth
1927.1 mm
Package height
175 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
245.1 mm
Master (outer) case length
1927.1 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
9.19 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)